EN
  • EN
  • DE

CAT24AC128W

Part No CAT24AC128W
Manufacturer ON Semiconductor
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 900 ns
Mounting SMD (SMT)
Case / Package SOIC N
Density 128 kb
Frequency 400 kHz
Interface I2C, Serial
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Min Operating Temperature 0 °C
Min Supply Voltage 2.5 V
Mount Surface Mount
Nominal Supply Current 3 mA
Number of Pins 8
RoHS Compliant
Win Source Part Number 1051074-CAT24AC128W
Categories OEM Parts(C-E)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT24AC128W CAD Model

Description

ON Semiconductor CAT24AC128W EEPROM

The ON Semiconductor CAT24AC128W is a high-performance, 128-Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device that offers a robust storage solution for advanced electronic systems. Designed to retain data reliability over an extensive temperature range, this EEPROM is an ideal component for a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Memory Size: 128-Kbit (16,384 x 8 bits) ensures ample space for device configurations, user settings, and small data logs.
  • Interface: I²C (Two-Wire) Serial Interface, compatible with standard and fast I²C protocols, enables simple integration with a microcontroller or processor.
  • Write Cycle Time: 5 ms typical write cycle time for a single byte, allowing for efficient data management and minimal delay in write operations.
  • Operating Voltage: 2.5V to 5.5V supply voltage range provides flexibility for use in various system voltage levels.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable operation under harsh environmental conditions.
  • Write Protect: Hardware write protection for the entire memory array, safeguarding against inadvertent data changes.
  • Endurance: 1 million write cycles per byte and data retention of 100 years, guaranteeing a long operational lifespan and data integrity.

Applications

The CAT24AC128W is versatile and can be used in various applications, such as:

  • Embedded control systems
  • Parameter storage for industrial applications
  • Automotive systems requiring non-volatile memory
  • Smart cards and identification systems
  • Consumer electronics configuration storage

Package Options

ON Semiconductor offers the CAT24AC128W in multiple package options, including the space-saving 8-lead SOIC and TSSOP packages, making it suitable for compact PCB layouts.

With its robust design, comprehensive feature set, and proven reliability, the ON Semiconductor CAT24AC128W EEPROM stands out as a superior choice for designers seeking a dependable non-volatile memory solution.

You May Also Be Interested in

Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
ON Semiconductor
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Lowest to $0.0114

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,200 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess