EN
  • EN
  • DE

ECH8601

Part No ECH8601
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 24V 8A ECH8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
FET Type 2 N-Channel (Dual) Common Drain
FET Feature Logic Level Gate, 2.5V Drive
Drain-Source Breakdown Voltage 24V
Continuous Drain Current at 25°C 8A
Maximum Rds On at Id,Vgs 23 mOhm @ 4A, 4.5V
Max Gate Charge 7.5nC @ 4.5V
Maximum Power Dissipation 1.5W
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-ECH
Win Source Part Number 255836-ECH8601
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ECH8601 CAD Model

Description

The ECH8601 from ON Semiconductor is a state-of-the-art, high-performance P-Channel PowerTrench® MOSFET designed for space-constrained applications that demand high efficiency and reliability. This device is a testament to ON Semiconductor's commitment to innovation in the field of power management technology. With its compact form factor and robust feature set, the ECH8601 is an ideal choice for a wide range of power switching applications.

Key Features

  • Low On-Resistance: The ECH8601 boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
  • High Power Dissipation: With a high maximum power dissipation, this MOSFET can handle significant power, making it suitable for demanding tasks.
  • Advanced PowerTrench® Technology: This proprietary technology ensures minimal gate charge and low gate resistance, leading to faster switching speeds and further efficiency gains.
  • Thermal Management: The device is designed with superior thermal characteristics, ensuring reliable performance even under high temperature operating conditions.
  • Compact Footprint: The small-sized package is ideal for portable electronics where space is at a premium, without compromising on power or performance.

Applications

The ECH8601 is versatile and can be used in various applications such as:

  • Power management for portable devices like smartphones and tablets
  • DC/DC converters
  • Load switch for battery management systems
  • Power distribution switches
  • Reverse battery protection circuits

Product Specifications

Parameter Value V<sub>DS -20V V<sub>GS ±8V I<sub>D -6A Power Dissipation 1.25W R<sub>DS(ON) 28mΩ @ V<sub>GS = -4.5V

All product specifications are subject to change without notice. ON Semiconductor provides comprehensive technical support and detailed documentation to assist with product integration. For the latest information and support, please visit the ON Semiconductor website.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5131 $60.5240
95+ $1.2416 $117.9520
145+ $1.2035 $174.5075
200+ $1.1642 $232.8400
260+ $1.1250 $292.5000
345+ $1.0095 $348.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess