The ECH8666-P-TL-H is a state-of-the-art power MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This device is designed to provide exceptional power conversion efficiency and high-speed switching performance, making it an ideal choice for a wide range of applications, including power supply circuits, motor drives, and high-speed power switching systems.
Key Features
- Low On-Resistance: The ECH8666-P-TL-H boasts an extremely low on-resistance, which minimizes conduction losses and improves overall efficiency.
- High-Speed Switching: Engineered for high-speed operation, this MOSFET is capable of handling fast switching applications with ease, reducing switching losses.
- High-Temperature Operation: With a robust thermal design, the ECH8666-P-TL-H can operate at higher temperatures, maintaining performance and reliability.
- Compact Footprint: The device comes in a compact package, making it suitable for space-constrained applications without compromising on power capability.
Applications
The versatility of the ECH8666-P-TL-H allows it to be used in a variety of applications. Its high efficiency and switching speed make it particularly well-suited for:
- DC/DC Converters
- AC/DC Power Supplies
- Motor Control Circuits
- Power Management Systems
- LED Lighting
Technical Specifications
Parameter
Value
Drain-to-Source Voltage (V<sub>DS)
30V
Continuous Drain Current (I<sub>D)
45A
Power Dissipation (P<sub>D)
2.5W
Operating Temperature Range
-55°C to +150°C
ON Semiconductor's ECH8666-P-TL-H is a testament to the company's commitment to providing advanced technology that meets the needs of a demanding market. With its exceptional performance and reliability, this power MOSFET is an excellent choice for designers looking to enhance the efficiency and longevity of their electronic systems.