EN
  • EN
  • DE

FIN1108MTD

Part No FIN1108MTD
Manufacturer ON Semiconductor
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description LVDS 8 Port High Speed Repeater | IC REDRIVER LVDS 8CH 48TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Type Buffer, ReDriver
Applications LVDS
Input LVDS, LVPECL
Output LVDS
Data Rate (Maximum) 800Mbps
Number of Channels 8
Delay Time 1.75ns
Capacitance - Input 3pF
Supply Voltage (V) 3V ~ 3.6V
Supply Current 80mA (Maximum)
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Family Part Number FIN1108
Manufacturer Pack Quantity 3,800
MSL Level 2 (1 Year)
Win Source Part Number 1174276-FIN1108MTD
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian FIN1108MTD CAD Model

Description

ON Semiconductor FIN1108MTD: High-Speed Differential Receiver

The FIN1108MTD from ON Semiconductor is a quint (5-bit) differential line receiver designed for applications requiring ultra low power dissipation, low noise, and high data rates. This product is part of ON Semiconductor's high-performance line of interface solutions and is particularly suited for high-speed signal processing tasks in telecommunications, networking, and data communications.

Key Features

  • High Data Rates: Supports signaling rates up to 1 Gbps, enabling high-speed data transmission for advanced applications.
  • Low Power Consumption: Designed for energy efficiency, it helps in reducing power dissipation in high-performance systems.
  • Flow-Through Pinout: Simplifies PCB layout by facilitating a straight-line signal path, which minimizes signal skew and crosstalk.
  • Hot-Swapping Capability: Allows the addition or removal of devices without the need to power down the system, enhancing system flexibility and uptime.
  • Enhanced Signal Integrity: Incorporates differential signaling to reduce electromagnetic interference (EMI) and improve noise immunity.

Applications

The FIN1108MTD is ideal for a variety of high-speed data transfer applications, including:

  • Gigabit Ethernet
  • Fibre Channel
  • Backplane data transmission
  • Cellular base stations
  • Switch-to-switch interfaces

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the FIN1108MTD is no exception. Manufactured using advanced techniques, this differential receiver is designed for robust performance in demanding environments. It is available in a compact TSSOP-16 package, making it suitable for space-constrained applications.

Technical Specifications

Parameter Value Signaling Rate Up to 1 Gbps Power Supply 3.3V ±0.3V Package TSSOP-16 Operating Temperature -40°C to +85°C

For detailed product specifications, technical documents, and application support, visit ON Semiconductor's official website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
IC REDRIVER USB TYPE C 40WQFN / Buffer, ReDriver 4 Channel 8.1Gbps 40-WQFN (6x4)
Lowest to $4.7364
Diodes Incorporated
ACTIVE DISPLAY V-QFN3590-42 T&R / Buffer, ReDriver 4 Channel 8.1Gbps 42-TQFN (9x3.5)
Lowest to $3.2501
Texas Instruments
10GBPS TYPEC DP ALT MODE REDRIVE / ReDriver Channel 10Gbps 40-WQFN (6x4)
Lowest to $6.9401
Diodes Incorporated
SATA EQX W-QFN4040-20 T&R 3.5K / Buffer, ReDriver 2 Channel 6.5Gbps 20-TQFN (4x4)
Lowest to $3.7349
Texas Instruments
IC MULTIPLEXER PCIE 4CH 54WQFN
Lowest to $30.5789
ON Semiconductor
3.3 V USB 3.1 DUAL CHANNEL HIGH
Need more? Email Us
Texas Instruments
INTERFACE IC MISC / Buffer, ReDriver 1 Channel 400kHz 8-X2QFN (1.6x1.6)
Lowest to $1.0657
NXP / Nexperia
IC REDRIVER I2C 1CH 8TSSOP / Buffer, ReDriver 1 Channel 400kHz 8-TSSOP
Lowest to $9.5454
Diodes Incorporated
IC REDRIVER 12.5 GBPS 30TQFN / Buffer, ReDriver 2 Channel 12.5Gbps 30-TQFN (2.5x4.5)
Lowest to $4.6520

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess