EN
  • EN
  • DE

MC100EL23DR2G

Part No MC100EL23DR2G
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Counters,Dividers
Manufacturer ON Semiconductor
Win Source Part Number 316657-MC100EL23DR2G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC100EL23DR2G CAD Model

Description

The MC100EL23DR2G from ON Semiconductor is a high-performance, dual-rank edge-triggered D-type flip-flop integrated circuit. This device is part of ON Semiconductor's 5V ECL logic family and is designed to offer exceptional speed and reliability for a wide range of applications in the telecommunications, computing, and industrial markets.

Key Features

  • Technology: The MC100EL23DR2G is built on advanced differential ECL (Emitter Coupled Logic) technology, ensuring high-speed operation with a typical propagation delay of only 1.5 ns.
  • Functionality: As a dual D-type flip-flop, it features two independent flip-flops with separate D (Data), CP (Clock Pulse), and Q (Output) pins. Each flip-flop is triggered on the rising edge of the clock pulse, allowing for precise timing and synchronization.
  • Output Features: The outputs are of the true ECL 10KH open-emitter type, which allows for wired-OR outputs and provides the capability to connect outputs directly to the bus lines for bus-organized systems.
  • Power Supply: The device operates with a –4.2V to –5.7V power supply, which is typical for ECL logic devices, ensuring compatibility with existing ECL systems.
  • Package: It comes in an 8-SOIC (0.150", 3.90mm Width) package, which is compact and suitable for densely packed PCBs.
  • Temperature Range: The MC100EL23DR2G is designed to perform reliably over an extended industrial temperature range from -40°C to +85°C.

Applications

The MC100EL23DR2G is ideal for a variety of applications where high-speed data throughput and signal integrity are paramount. This includes:

  • High-speed data transmission systems
  • Frequency division and counting
  • Serial and parallel data processing
  • Communication controllers
  • Process control systems
  • High-performance computing systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC100EL23DR2G is no exception. It is manufactured in facilities that are certified to ISO 9001:2015 standards, ensuring that each device meets the highest quality and reliability standards.

You May Also Be Interested in

Texas Instruments
IC COUNTER/OSC ASYNC BIN 16TSSOP / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP
Lowest to $0.4752
Texas Instruments
IC COUNTER BINARY 3ST 16-SOIC / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
Need more? Email Us
Texas Instruments
IC COUNTER BIN SYNC 4BIT 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $6.1166
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16TSSOP
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 4BIT 14TSSOP / Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
Lowest to $0.7303
Texas Instruments
IC DECADE COUNTER/DIVIDER 14SOIC / Counter IC Counter, Decade 1 Element 4 Bit Negative Edge 14-SOIC
Lowest to $3.2014
Texas Instruments
IC COUNTER BINARY 4BIT 16SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Texas Instruments
IC COUNTER BIN SYNC 4BIT 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $8.4695
Texas Instruments
IC COUNTER 4BIT BIN SYNC 16-SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess