EN
  • EN
  • DE

MC100EP91MN

Part No MC100EP91MN
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description ECL TO PECL TRANSLATOR, 3 FUNC / Translator Circuit Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 100EP91
Standard Package 22 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 739857-MC100EP91MN
Ultra Librarian 3D Model Ultra Librarian MC100EP91MN CAD Model

Description

The ON Semiconductor MC100EP91MN is a quintessential component for applications requiring high-speed signal processing and transmission. This differential receiver/driver is designed to cater to the demanding needs of modern digital communication systems and is housed in a compact and robust surface-mount package.

Key Features

  • High Bandwidth: The MC100EP91MN boasts a significant bandwidth which makes it suitable for high-speed data transmission, ensuring minimal signal delay and high data integrity.
  • Differential Design: With its differential inputs and outputs, the device offers superior noise immunity, a critical factor in maintaining signal fidelity in electrically noisy environments.
  • PECL and LVPECL Compatibility: This receiver/driver is compatible with both PECL (Positive Emitter-Coupled Logic) and LVPECL (Low Voltage Positive Emitter-Coupled Logic) standards, providing versatility in interfacing with different logic families.
  • Low Power Consumption: Designed with power efficiency in mind, the MC100EP91MN operates with a low power consumption, making it an eco-friendly choice for energy-conscious designs.
  • Temperature Range: It operates over an extended temperature range, ensuring reliable performance across diverse environmental conditions.

Applications

The ON Semiconductor MC100EP91MN is well-suited for a variety of applications, including:

  • High-speed data communication systems
  • Networking and telecommunication equipment
  • Signal processing units
  • Automated test equipment
  • Backplane interconnects

Product Specifications

Key specifications of the MC100EP91MN include:

  • Package: 8-pin SOIC (MN Suffix)
  • Supply Voltage: 3.3V ± 10%
  • Temperature Range: -40°C to +85°C

The MC100EP91MN from ON Semiconductor is a reliable and high-performance solution for your high-speed digital applications. Its robust design and compatibility with various logic standards make it a versatile choice for designers looking to enhance their systems with a differential receiver/driver that can keep up with the pace of technological advancements.

You May Also Be Interested in

Rochester Electronics
LOGIC LEVEL TRANSLATION SWITCH
Lowest to $1.6274
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $6.1119
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 20TSSOP
Lowest to $1.8903
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1456
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $93.8438
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.4160
Diodes Incorporated
IC TRNSLTR BIDIR X2DFN0910-6
Lowest to $0.1533
Texas Instruments
IC TRANSLATOR BIDIR 14TSSOP
Lowest to $0.8437
Texas Instruments
OCTAL BUS TRANSCEIVER WITH ADJUS / Translator Circuit Channel
Lowest to $1.3068

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.6493 $55.2986
5+ $22.6866 $113.4330
7+ $21.9777 $153.8439
10+ $21.2687 $212.6870
13+ $20.5598 $267.2774
17+ $18.4329 $313.3593
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,526 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess