EN
  • EN
  • DE

MC74HC4060ADG

Part No MC74HC4060ADG
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description IC COUNTER 14STAGE BIN 16-SOIC  /  Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr onsemi
Series 74HC
Package Tube
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 14
Reset Asynchronous
Count Rate 50 MHz
Trigger Type Negative Edge
Voltage - Supply 2 V ~ 6 V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74HC4060
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MC74HC4060ADG-ND,2156-MC74HC4060ADG-OS,MC74HC4060ADGOS,ONSONSMC74HC4060ADG
Standard Package 48
Win Source Part Number 1015162-MC74HC4060ADG
Ultra Librarian 3D Model Ultra Librarian MC74HC4060ADG CAD Model

Description

ON Semiconductor MC74HC4060ADG Integrated Circuit

The MC74HC4060ADG from ON Semiconductor is a high-performance integrated circuit that belongs to the 74HC family. It is a 14-stage binary ripple counter with an on-chip oscillator, which provides advanced features for a range of electronic applications. This device is designed to operate with a supply voltage ranging from 2V to 6V, making it suitable for low-power applications and compatible with TTL (Transistor-Transistor Logic) levels.

Constructed with silicon gate CMOS technology, the MC74HC4060ADG offers the inherent advantages of CMOS devices, such as low power consumption, high noise immunity, and a broad operating voltage range. The counter advances on the negative-going edge of the clock pulse, which is generated by the on-chip oscillator when the oscillator is enabled.

The oscillator configuration allows for a variety of uses, with the option to use an external resistor and capacitor to set the oscillation frequency, or to drive the clock with an external oscillator for precision timing operations. The counter can be reset to zero by a high level on the reset line, and the counter also features an overflow toggle output for cascading multiple MC74HC4060ADG chips, enabling the creation of longer count sequences.

The MC74HC4060ADG is provided in a 16-pin SOIC package, ensuring a compact footprint and ease of integration into a wide array of electronic systems. Its robust design and versatile functions make it ideal for applications such as time-delay circuits, frequency dividers, counters, and long-duration timers. The device's ability to interface with microprocessors also allows it to be used in more complex digital systems that require counting capabilities.

With its combination of features, the MC74HC4060ADG is a reliable and functional choice for designers looking for a counter IC that can deliver performance and versatility in a range of electronic applications.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Texas Instruments
IC COUNTER 4BIT BIN SYNC 16-SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Texas Instruments
IC 4-BIT SYNC BIN CNTR 20-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC 4BIT SYNC BINRY COUNTR16TSSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP
Lowest to $0.2867
Texas Instruments
IC SYNC UP/DWN BIN COUNTR 16SO / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO
Need more? Email Us
Texas Instruments
SN74LS393 DUAL 4-BIT BINARY COUN
Need more? Email Us
Texas Instruments
IC 4-BIT BINARY COUNTER 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $0.3399
Texas Instruments
IC COUNTER BINARY 3ST 16-SOIC / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess