EN
  • EN
  • DE

MC74HC4851ANG

Part No MC74HC4851ANG
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX 8X1 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Circuits 1
Max On Resistance 400 Ohm
Single Supply Voltage (V+) 2 V to 6 V
Channel Capacitance(CS off, CD off) 40pF
Max Leakage Current (IS off) 100nA
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 16-DIP
Win Source Part Number 1073927-MC74HC4851ANG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74HC4851ANG CAD Model

Description

The MC74HC4851ANG is a high-performance, single 8-channel analog multiplexer/demultiplexer manufactured by ON Semiconductor, a leading supplier in the semiconductor industry. This versatile component is designed to handle both digital and analog signals, making it an ideal choice for a wide range of applications, including signal routing in communication systems, data acquisition systems, and test equipment.

Built with silicon gate CMOS technology, the MC74HC4851ANG offers low power consumption and high noise immunity, characteristic of the HC family of products. It is capable of operating with a wide range of supply voltages, from 2V to 6V, which makes it suitable for use in battery-operated devices and other low-voltage applications. The device also features low "ON" resistance and low "OFF" leakage current, ensuring efficient and reliable performance.

The MC74HC4851ANG provides a single-ended 8-channel multiplexing capability, which can be controlled by 3 digital select inputs (S0, S1, and S2). Additionally, it has an inhibit input to disable all channels simultaneously. The device is bidirectional and can be used as either a multiplexer or demultiplexer, offering flexibility in signal management.

The package type for this component is PDIP-16 (Plastic Dual-In-Line Package), which is a widely used package for through-hole mounting, offering ease of integration into various circuit boards. The device also features break-before-make switching action, which prevents momentary shorting when switching between channels.

Key specifications of the MC74HC4851ANG include:

  • Low ON Resistance: 70 Ω (Typ) at VCC = 4.5V
  • Low Crosstalk between Switches
  • Fast Switching and Propagation Speeds
  • Wide Operating Voltage Range: 2V to 6V
  • Low Power Consumption: 20 nA (Typ) Static
  • Chip Complexity: 130 FETs or 32.5 Equivalent Gates

Whether you are developing a complex communication system or a simple signal routing application, the ON Semiconductor MC74HC4851ANG offers the performance, reliability, and flexibility needed to meet your design requirements.

You May Also Be Interested in

Texas Instruments
IC ANLOG SWITCH SGL BILAT SOT-5 / 1 Circuit IC Switch 1:1 10Ohm SOT-5
Lowest to $0.3172
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $0.2069
Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us
Texas Instruments
IC SWITCH DUAL 1X1 US8 / 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP
Lowest to $0.4366
Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9595 $62.3675
150+ $0.7872 $118.0800
230+ $0.7627 $175.4210
315+ $0.7380 $232.4700
405+ $0.7135 $288.9675
545+ $0.6396 $348.5820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,290 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess