EN
  • EN
  • DE

MPSA20G

Part No MPSA20G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 40V 0.1A TO92 / Bipolar (BJT) Transistor NPN 40 V 100 mA 125MHz 625 mW Through Hole TO-92 (TO-226)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Manufacturer onsemi
Packaging Bulk
Product Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Max) 100 mA
Voltage - Collector Emitter Breakdown (Max) 40 V
Vce Saturation (Max) @ Ib, Ic 250mV @ 1mA, 10mA
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 40 @ 5mA, 10V
Power - Max 625 mW
Frequency - Transition 125MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Through Hole
Case / Package TO-226-3, TO-92-3 Long Body
Supplier Device Package TO-92 (TO-226)
Base Product Number MPSA20
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Part Number MPSA20GOS
Standard Package 5,000
Win Source Part Number 1325072-MPSA20G
Ultra Librarian 3D Model Ultra Librarian MPSA20G CAD Model

Description

The MPSA20G is a versatile NPN bipolar junction transistor (BJT) from ON Semiconductor, renowned for its reliability and efficiency in a wide array of electronic applications. Designed for general-purpose amplification and switching, this transistor is a staple in the industry, suitable for both commercial and industrial environments.

Key Features:

  • Voltage Ratings: The MPSA20G boasts a collector-emitter voltage (VCEO) of 40V, ensuring stable operation in circuits with moderate voltage requirements.
  • Current Handling: With a continuous collector current (IC) rating of 500mA, this transistor can handle sufficient current for a range of light to medium-power applications.
  • Power Dissipation: It can dissipate up to 625mW of power, making it suitable for tasks that require a moderate amount of power without the need for additional heat sinking in many cases.
  • Gain Bandwidth Product (fT): The MPSA20G features a transition frequency of 80MHz, providing ample bandwidth for high-frequency signal amplification.
  • High DC Current Gain (hFE): It offers a high DC current gain, which can range from 100 to 300, depending on the operating conditions, thus requiring less base drive current for the amplification process.

Applications:

The MPSA20G is used in a variety of applications, including but not limited to:

  • Audio amplifiers and pre-amps
  • Signal processing
  • Switching and linear amplification
  • Driver stages in hi-fi amplifiers and television circuits
  • Various types of oscillators

Package and Quality:

Encased in a TO-92 package, the MPSA20G offers a compact form factor that is easy to integrate into PCB layouts. ON Semiconductor is committed to maintaining high-quality standards, ensuring that each MPSA20G transistor meets rigorous performance criteria. It is also supported by ON Semiconductor's commitment to environmental sustainability, with compliance to RoHS directives, making it a responsible choice for eco-conscious manufacturers.

Whether you're designing a new audio system, developing a signal processing unit, or simply in need of a reliable switch or amplifier, the MPSA20G from ON Semiconductor is a choice that promises performance and durability.

You May Also Be Interested in

Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess