EN
  • EN
  • DE

NCV7728DPAR2G

Part No NCV7728DPAR2G
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description IC HALF BRIDGE DRVR 550MA 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000127-NCV7728DPAR2G
Win Source Part Number Cross
Manufacturer onsemi
Category Integrated Circuits (ICs) Power Management (PMIC) Full Half-Bridge Drivers
Packaging Tape & Reel (TR)
Applications DC Motors, General Purpose
Operating Temperature -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package 24-SSOP
Product Status Not For New Designs
Ultra Librarian 3D Model Ultra Librarian NCV7728DPAR2G CAD Model

Description

ON Semiconductor NCV7728DPAR2G Product Overview

The NCV7728DPAR2G is a cutting-edge automotive-grade product from ON Semiconductor, renowned for its robust design and high performance in automotive applications. This advanced device is specifically engineered to cater to the demanding requirements of modern automotive systems, making it an ideal choice for various applications such as LED lighting control, motor driving, and other automotive subsystems.

Key Features

  • Flexibility: The NCV7728DPAR2G provides an adaptable platform for driving both high-side and low-side configured loads, offering designers the flexibility to implement the device in a multitude of automotive applications.
  • High Current Capability: With its ability to handle substantial current loads, this device ensures reliable operation even under strenuous conditions, making it suitable for high-power applications.
  • Thermal Management: The product is designed with an advanced thermal shutdown feature, which protects the device from overheating and ensures long-term reliability.
  • Diagnostic Functions: It includes built-in diagnostic capabilities that allow for real-time monitoring, fault detection, and reporting, enhancing system safety and reliability.
  • Protection Features: The device comes with a suite of protection features such as overcurrent protection, under-voltage lockout, and overvoltage clamp, which safeguard the system against a range of electrical hazards.

Applications

  • Automotive LED Lighting
  • Motor Control Systems
  • Automotive Body Electronics
  • Automotive Infotainment Systems

The NCV7728DPAR2G is housed in a robust package that is designed to withstand the harsh environments typically found in automotive settings. Its compact form factor allows for easy integration into space-constrained applications while maintaining excellent performance.

ON Semiconductor's commitment to quality is evident in the NCV7728DPAR2G, which is manufactured to meet the rigorous standards of the automotive industry. This product is not only reliable but also provides the efficiency and durability required for the next generation of automotive systems. Whether it's for controlling high-brightness LEDs or driving complex motor systems, the NCV7728DPAR2G stands as a testament to ON Semiconductor's dedication to innovation and excellence in automotive electronics.

You May Also Be Interested in

Texas Instruments
CSD95491Q5MCT / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)
Lowest to $1.4150
Texas Instruments
33V, 2.5A QUAD INDEPENDENT HALF / Half Bridge (4) Driver DC Motors, General Purpose, Solenoids, Stepper Motors Power MOSFET 24-VQFN (4x4)
Lowest to $3.0603
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Driver
Lowest to $1.3636
ON Semiconductor
ANA INDUCTIVE LOAD DRVR / Driver
Need more? Email Us
Maxim Integrated
IC POWER MANAGEMENT / Driver
Lowest to $12.6888
Infineon Technologies
IC POWERSTAGE DRIVER 30IQFN / Half Bridge Driver Synchronous Buck Converters Power MOSFET PG-IQFN-30-2
Lowest to $6.2566
Infineon Technologies
IC BRIDGE DRIVER PAR 28DSO / Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-DSO-28
Lowest to $21.8283
STMicroelectronics
IC HALF BRIDGE DRV 1.3A 16VFQFPN
Lowest to $2.6481
Renesas Electronics America
MOTION CONTROL ELECTRONIC PDSO38 / Driver
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess