EN
  • EN
  • DE

NTD50N03R-35G

Part No NTD50N03R-35G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 25V 7.8A IPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 25V
Continuous Drain Current at 25°C 7.8A (Ta), 45A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 11.5V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 15nC @ 11.5V
Max Input Capacitance 750pF @ 12V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.5W (Ta), 50W (Tc)
Maximum Rds On at Id,Vgs 12 mOhm @ 30A, 11.5V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package I-Pak
Dimension TO-251-3 Stub Leads, IPak
Win Source Part Number 1083834-NTD50N03R-35G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTD50N03R-35G CAD Model

Description

The NTD50N03R-35G from ON Semiconductor is a robust and efficient N-channel MOSFET designed for high-performance power switching applications. This power MOSFET is a testament to ON Semiconductor's commitment to providing state-of-the-art energy management solutions that cater to the needs of modern electronic circuits.

Key Features

  • High Current Capacity: With a continuous drain current (ID) of 50A, the NTD50N03R-35G is capable of handling high current loads, making it suitable for demanding applications.
  • Low On-Resistance: The device boasts an exceptionally low on-resistance (RDS(on)) of 3.5 mΩ at VGS = 10V, contributing to its high efficiency and reduced power losses during operation.
  • High-Speed Switching: Engineered for fast switching, this MOSFET minimizes transition losses and improves performance in high-frequency power conversion systems.
  • Robust Thermal Performance: The NTD50N03R-35G is encapsulated in a TO-252 (DPAK) package, which offers excellent thermal characteristics for better heat dissipation.

Applications

The versatile nature of the NTD50N03R-35G allows it to be used in a wide array of applications. It is particularly well-suited for:

  • DC to DC converters
  • Power management in portable devices
  • Motor control circuits
  • Synchronous rectification in SMPS (Switched Mode Power Supplies)
  • Load switch applications

Quality and Reliability

ON Semiconductor ensures that the NTD50N03R-35G meets rigorous quality and reliability standards. The device is designed to withstand harsh environments and is characterized for operation from -55°C to 175°C. With its advanced manufacturing techniques and comprehensive testing, the NTD50N03R-35G is a reliable choice for designers looking to enhance system performance while maintaining energy efficiency.

Environmental Compliance

The NTD50N03R-35G is RoHS compliant, reflecting ON Semiconductor's dedication to environmental sustainability. This compliance ensures that the product is free from hazardous substances, making it a responsible choice for electronic manufacturers who are committed to reducing their ecological footprint.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1839 $57.9285
770+ $0.1510 $116.2700
1,185+ $0.1462 $173.2470
1,635+ $0.1415 $231.3525
2,115+ $0.1368 $289.3320
2,825+ $0.1227 $346.6275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,020 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess