EN
  • EN
  • DE

NTMFS008N12MCT1G

Part No NTMFS008N12MCT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description SINGLE N-CHANNEL POWER MOSFET 12 / N-Channel 120 V 12A (Ta), 79A (Tc) 2.7W (Ta), 102W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer onsemi
Packaging Reel - TR
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 120 V
Current - Continuous Drain (Id) @ 25°C 12A, 79A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Rds On (Max) @ Id, Vgs 8mOhm @ 36A, 10V
Vgs(th) (Max) @ Id 4V @ 200µA
Gate Charge (Qg) (Max) @ Vgs 33 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 2705 pF @ 60 V
Power Dissipation (Max) 2.7W, 102W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Supplier Device Package 5-DFN (5x6) (8-SOFL)
Case / Package 8-PowerTDFN, 5 Leads
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 488-NTMFS008N12MCT1GCT,488-NTMFS008N12MCT1GTR,488-NTMFS008N12MCT1GDKR
Standard Package 1,500
Win Source Part Number 1325354-NTMFS008N12MCT1G
Ultra Librarian 3D Model Ultra Librarian NTMFS008N12MCT1G CAD Model

Description

The NTMFS008N12MCT1G is a high-performance, N-channel Power MOSFET produced by ON Semiconductor, a leader in energy-efficient innovations. Designed for a range of applications, this MOSFET is particularly suitable for power management tasks where efficiency and reliability are paramount. Its advanced technology ensures that it operates with reduced on-resistance, and increased power density, making it an ideal choice for compact and power-sensitive designs.

Key Features

  • Low On-Resistance: The NTMFS008N12MCT1G boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in applications.
  • High Continuous Current Rating: With a robust continuous drain current capability, this MOSFET can handle high current applications with ease, ensuring reliable performance under demanding conditions.
  • Power Dissipation: It is designed to manage and dissipate heat effectively, which is critical for maintaining performance and longevity in high-power and high-frequency applications.
  • Fast Switching Speed: The device features fast switching speeds, which is essential for reducing switching losses and improving performance in high-frequency power conversion systems.
  • Low Gate Charge: A low gate charge means that less energy is required to turn the MOSFET on and off, contributing to the overall energy efficiency of the system.

Applications

The NTMFS008N12MCT1G is versatile and can be used in a multitude of applications, including:

  • DC/DC Converters
  • Power Supply Units
  • Motor Drives
  • Automotive Applications
  • Computing and Server Systems

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly solutions. The NTMFS008N12MCT1G is manufactured with this commitment in mind, ensuring compliance with various international standards for environmental safety and quality, such as RoHS and Pb-Free directives.

Conclusion

In conclusion, the NTMFS008N12MCT1G from ON Semiconductor is a highly efficient, reliable, and versatile N-channel Power MOSFET that is well-suited for a wide range of power management applications. Its advanced features and compliance with environmental standards make it a smart choice for designers looking to optimize their power systems for performance and sustainability.

You May Also Be Interested in

Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0914 $62.7420
70+ $1.7161 $120.1270
105+ $1.6624 $174.5520
145+ $1.6088 $233.2760
190+ $1.5552 $295.4880
250+ $1.3943 $348.5750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,299 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess