EN
  • EN
  • DE

NTMFS4119NT1G

Part No NTMFS4119NT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 11A SO8FL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 11A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 60nC @ 4.5V
Max Input Capacitance 4800pF @ 24V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 900mW (Ta)
Maximum Rds On at Id,Vgs 3.5 mOhm @ 29A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 5-DFN (5x6) (8-SOFL)
Dimension 8-PowerTDFN, 5 Leads
Win Source Part Number 133705-NTMFS4119NT1G
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Computers & Computer Peripherals, Industrial
Ultra Librarian 3D Model Ultra Librarian NTMFS4119NT1G CAD Model

Description

ON Semiconductor NTMFS4119NT1G N-Channel Power MOSFET

The ON Semiconductor NTMFS4119NT1G is a high-performance, N-channel Power MOSFET designed to deliver efficient power management and conversion for a diverse range of applications. This MOSFET is part of ON Semiconductor's portfolio of energy-efficient devices, which are engineered to minimize power losses and improve system reliability.

Key Features:

  • Low On-Resistance: The NTMFS4119NT1G boasts an exceptionally low on-resistance (RDS(on)) of just 8.7 mΩ at VGS = 10 V, which significantly reduces conduction losses and enhances overall efficiency.
  • High Continuous Drain Current: It can handle a high continuous drain current (ID) of up to 30 A, making it suitable for high-power applications.
  • Power Dissipation: With a power dissipation of 3.8 W, this MOSFET can manage considerable energy without compromising performance.
  • Low Gate Charge: The device features a low total gate charge (Qg) that facilitates faster switching speeds, thus improving the power conversion efficiency.
  • High-Temperature Performance: It is designed to operate effectively over a wide temperature range, with a maximum junction temperature of 150°C.

Applications:

  • DC/DC converters
  • Power supplies for computer, telecom, and industrial use
  • Motor drives
  • Battery management systems
  • Load switches

The NTMFS4119NT1G is housed in a compact, surface-mount package (5x6 mm² PDFN), which not only saves valuable board space but also contributes to improved thermal performance. Its RoHS compliance ensures that it meets the latest environmental standards, making it a responsible choice for manufacturers looking to create eco-friendly products.

With its robust design and superior electrical characteristics, the ON Semiconductor NTMFS4119NT1G N-Channel Power MOSFET is an ideal solution for designers seeking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3074 $58.8330
110+ $1.0728 $118.0080
170+ $1.0393 $176.6810
230+ $1.0057 $231.3110
300+ $0.9722 $291.6600
400+ $0.8716 $348.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,200 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess