EN
  • EN
  • DE

NTMFS4744NT3G

Part No NTMFS4744NT3G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 7A SO-8FL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 7A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 11.5V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 17nC @ 4.5V
Max Input Capacitance 1300pF @ 12V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 880mW (Ta), 47.2W (Tc)
Maximum Rds On at Id,Vgs 7.6 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 5-DFN (5x6) (8-SOFL)
Dimension 8-PowerTDFN, 5 Leads
Win Source Part Number 138828-NTMFS4744NT3G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NTMFS4744NT3G CAD Model

Description

ON Semiconductor NTMFS4744NT3G Product Overview

The NTMFS4744NT3G is a high-performance, N-channel Power MOSFET designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This product is part of ON Semiconductor's extensive portfolio, offering energy-efficient power management for a wide range of applications. The NTMFS4744NT3G is particularly well-suited for use in power supply circuits, motor controls, and a variety of other high-speed switching applications.

Key Features

  • Low On-Resistance: The NTMFS4744NT3G features an exceptionally low on-resistance (RDS(on)), which helps in reducing conduction losses and improving overall efficiency in electronic circuits.
  • High Continuous Drain Current: With the ability to handle a high continuous drain current (ID), this MOSFET can support applications requiring a high current load without compromising performance.
  • High-Temperature Operation: Engineered for reliability, it can operate effectively at high temperatures, ensuring stable performance even under thermal stress.
  • Power-Saving: The device's low gate charge (QG) and fast switching capabilities contribute to reduced power consumption and energy-saving operation in various applications.
  • Compact and Robust Design: Encased in a compact, surface-mount package, the NTMFS4744NT3G is designed for space-saving installation and robustness in harsh environments.

Applications

The NTMFS4744NT3G is versatile and can be incorporated into a range of applications, including:

  • DC/DC converters
  • Power management for computers and servers
  • Brushless DC motor drives
  • Power tools and battery management systems
  • Telecommunication equipment

Environmental and Quality Certifications

ON Semiconductor is committed to environmental stewardship and quality assurance. The NTMFS4744NT3G is compliant with RoHS (Restriction of Hazardous Substances) and is designed to meet various industry standards for safety and reliability, ensuring that it meets the requirements for a wide range of commercial and industrial applications.

With its combination of efficiency, power handling, and compact form factor, the NTMFS4744NT3G from ON Semiconductor stands out as a reliable choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess