EN
  • EN
  • DE
  • IT

NTMFS5C410NT1G

Part No NTMFS5C410NT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description NTMFS5C410N - SINGLE N-CHANNEL P  /  N-Channel 40 V 46A (Ta), 300A (Tc) 3.9W (Ta), 166W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Package Bulk
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40 V
Current - Continuous Drain (Id) @ 25°C 46A (Ta), 300A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 0.92mOhm @ 50A, 10V
Vgs(th) (Max) @ Id 3.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 86 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 6100 pF @ 25 V
Power Dissipation (Max) 3.9W (Ta), 166W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 5-DFN (5x6) (8-SOFL)
Package / Case 8-PowerTDFN, 5 Leads
MSL Level Vendor Undefined
REACH Status REACH Affected
Other Names 2156-NTMFS5C410NT1G-488
Standard Package 1
Win Source Part Number 960692-NTMFS5C410NT1G
Ultra Librarian 3D Model Ultra Librarian NTMFS5C410NT1G CAD Model

Description

ON Semiconductor NTMFS5C410NT1G N-Channel Power MOSFET

The ON Semiconductor NTMFS5C410NT1G is a high-performance N-Channel Power MOSFET designed to meet the rigorous demands of modern electronic circuits. This MOSFET is a testament to ON Semiconductor's commitment to providing energy-efficient, robust, and reliable components for a wide range of applications, including power management, computing, consumer electronics, and industrial systems.

Key Features

  • Low On-Resistance: The NTMFS5C410NT1G boasts an exceptionally low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in applications.
  • High Continuous Drain Current: With a high continuous drain current (I<sub>D) capability, this MOSFET can handle significant power without overheating, making it ideal for high-power applications.
  • High Thermal Performance: The MOSFET is encapsulated in a compact, thermally enhanced package that ensures efficient heat dissipation, contributing to its reliability and longevity.
  • Low Gate Charge: The device features a low gate charge (Q<sub>g), which minimizes switching losses and enables faster switching speeds.
  • Single Pulse Avalanche Energy Rated: It is designed to withstand high-energy pulses in the avalanche and commutation modes, ensuring robust performance under stressful conditions.

Applications

  • DC/DC Converters
  • Power Supply Modules
  • Motor Control Systems
  • Computing and Server Systems
  • Automotive Applications

The NTMFS5C410NT1G is housed in a compact 5 mm x 6 mm footprint, optimized for space-constrained applications. Its surface mount package is RoHS compliant and halogen-free, reflecting ON Semiconductor's dedication to environmental sustainability. This MOSFET is a perfect choice for designers looking for a balance between performance and footprint, providing an excellent solution for power-efficient designs.

With its robust construction, the NTMFS5C410NT1G ensures reliable operation even in harsh environments. Whether you're designing power supplies, working on automotive electronics, or developing high-efficiency computing hardware, the NTMFS5C410NT1G from ON Semiconductor is an excellent choice for your power switching needs.

You May Also Be Interested in

Panasonic
MOSFET 2N-CH 20V 7A WMINI8
Need more? Email Us
ON Semiconductor
MOSFET N-CH 30V 1.6A SOT-23-3
Lowest to $0.8316
Panasonic
MOSFET P-CH 12V 4A SMINI-3
Lowest to $1.1306
Panasonic
MOSFET N CH 20V 2A SMINI3-G1-B
Lowest to $0.1926
NXP / Nexperia
MOSFET N-CH 30V 20A SOT96-1
Need more? Email Us
ON Semiconductor
MOSFET P-CH 30V 50A TO-220AB
Lowest to $9.8883
Panasonic
MOSFET P-CH 20V 3A
Lowest to $0.9780
Panasonic
MOSFET 2N-CH 20V 4A WSMINI8-F1-B
Lowest to $0.1690
Fairchild/ON Semiconductor
MOSFET N-CH 60V 12A TO-220
Lowest to $0.7029

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6816 $57.9360
180+ $0.6385 $114.9300
275+ $0.6170 $169.6750
395+ $0.5738 $226.6510
510+ $0.5523 $281.6730
635+ $0.5307 $336.9945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess