EN
  • EN
  • DE

NTUD3169CZT5G

Part No NTUD3169CZT5G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N/P-CH 20V SOT-963
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
FET Type N and P-Channel
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 220mA, 200mA
Maximum Rds On at Id,Vgs 1.5 Ohm @ 100mA, 4.5V
Gate-Source Threshold Voltage 1V @ 250μA
Max Input Capacitance 12.5pF @ 15V
Maximum Power Dissipation 125mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-963
Win Source Part Number 025834-NTUD3169CZT5G
Family Name NTUD3169CZ
Introduction Date August 22, 2008
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Industrial, Power Management, Portable Devices
Ultra Librarian 3D Model Ultra Librarian NTUD3169CZT5G CAD Model

Description

Product Overview: NTUD3169CZT5G from ON Semiconductor

The NTUD3169CZT5G is a state-of-the-art, dual N- and P-channel MOSFET designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This product is engineered to deliver high performance in a compact SOT-963 package, making it an ideal choice for space-constrained applications.

Key Features

  • Low On-Resistance: The MOSFET is designed to have low on-resistance, which translates to reduced power loss and improved efficiency during operation.
  • Dual N- and P-Channel: The integration of both N- and P-channel transistors allows for greater design flexibility and simplifies circuit design by reducing component count.
  • Compact SOT-963 Package: The small footprint of the SOT-963 package is perfect for portable electronics where space is at a premium.
  • Low Threshold Voltage: A low gate threshold voltage ensures that the device can be driven at lower voltages, which is beneficial for battery-operated devices.
  • High-Speed Switching: The device is capable of high-speed switching, making it suitable for high-frequency applications.

Applications

The NTUD3169CZT5G is versatile and can be used across a wide range of applications. Its compact size and efficient performance make it particularly well-suited for:

  • Power Management Circuits
  • Load/Power Switching
  • Battery Powered Systems
  • DC-DC Converters
  • Portable Electronic Devices

Reliability and Quality

ON Semiconductor is committed to delivering high-quality products. The NTUD3169CZT5G is built with the highest manufacturing standards, ensuring reliability and performance consistency. It is designed to meet the rigorous demands of the electronic industry, providing a dependable solution for both designers and manufacturers.

Environmental Compliance

The NTUD3169CZT5G complies with environmental standards, including RoHS (Restriction of Hazardous Substances), which restricts the use of certain hazardous materials found in electrical and electronic products. This commitment to environmental sustainability makes it a responsible choice for eco-conscious businesses and consumers.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
620+ $0.0811 $50.2820
1,320+ $0.0760 $100.3200
2,045+ $0.0734 $150.1030
2,930+ $0.0683 $200.1190
3,810+ $0.0657 $250.3170
4,750+ $0.0632 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 620 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess