ON Semiconductor NVR1P02T1G P-Channel MOSFET
The ON Semiconductor NVR1P02T1G is a high-performance, P-Channel MOSFET that offers efficient power management for a wide variety of applications. This semiconductor device is designed to handle significant levels of power and voltage, making it an ideal choice for designers looking to enhance the efficiency and reliability of their electronic circuits.
Key Features:
- Low Threshold Voltage: The NVR1P02T1G comes with a low threshold voltage, ensuring it can be easily driven by logic-level voltages, which is particularly useful for battery-operated devices and low-voltage applications.
- High Power Dissipation: With a high power dissipation capability, this MOSFET can handle higher currents and dissipate heat effectively, which is crucial for maintaining stability and performance in demanding situations.
- Small Footprint: The device is packaged in a compact SOT-23 package, which saves valuable board space without compromising on power handling or thermal performance.
- RoHS Compliant: Adhering to environmental standards, the NVR1P02T1G is RoHS compliant, making it suitable for use in a wide range of consumer electronics that require compliance with environmental regulations.
Applications:
The versatility of the NVR1P02T1G allows it to be used in numerous applications, including but not limited to:
- Load/Power Switching
- Battery Management Systems
- Power Management for Portable Devices
- DC/DC Converters
- Motor Control Circuits
Technical Specifications:
The NVR1P02T1G boasts impressive technical specifications that make it a robust choice for various electronic designs:
- Drain-Source Voltage (Vdss): -20V
- Current - Continuous Drain (Id) @ 25°C: -540mA
- Rds On (Max) @ Id, Vgs: 1.2 Ohm @ -250mA, -4.5V
- Gate-Source Voltage (Vgs): ±8V
- Operating Temperature Range: -55°C to 150°C
With its excellent performance characteristics and compact size, the ON Semiconductor NVR1P02T1G P-Channel MOSFET is a reliable and efficient solution for designers looking to improve their power management systems.