Product Overview: SSVMUN5312DW1T2G from ON Semiconductor
The SSVMUN5312DW1T2G is a high-performance, dual common anode Schottky barrier diode designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This diode is engineered to meet the needs of a wide range of applications, offering low forward voltage drop, fast switching capabilities, and high current capacity, making it an ideal choice for high-efficiency power management designs.
Key Features
- Low Forward Voltage: The device boasts a low forward voltage drop, which enhances system efficiency by minimizing power loss during operation.
- High Current Rating: With a high forward surge current capability, the SSVMUN5312DW1T2G can handle high current spikes, ensuring reliable performance in demanding situations.
- Fast Switching Speed: The diode's fast switching speed makes it suitable for high-frequency applications, contributing to reduced switching losses.
- Compact Design: Housed in a small SOT-363 package, it occupies minimal board space, allowing for more compact circuit designs.
- RoHS Compliant: Complying with RoHS directives, this product is free from hazardous substances, making it environmentally friendly and suitable for use in green products.
Applications
The SSVMUN5312DW1T2G is versatile and can be used in a variety of electronic circuits. Its main applications include:
- Power supply rectification
- DC-DC converters
- Free-wheeling diodes
- Reverse battery protection
- Or-ing diodes in redundant power systems
Product Specifications
Parameter
Value
Configuration
Dual Common Anode
Package
SOT-363
Max Forward Voltage
0.5 V @ 100 mA
Max Reverse Leakage Current
2 µA @ 30 V
Operating Temperature Range
-55°C to +125°C
With its robust performance and compact footprint, the SSVMUN5312DW1T2G from ON Semiconductor is an excellent choice for designers looking to enhance the efficiency and reliability of their power management systems.