EN
  • EN
  • DE

ZSPM9000AI1R

Part No ZSPM9000AI1R
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Obsolete
Base Product Number ZSPM90
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 904342-ZSPM9000AI1R
Ultra Librarian 3D Model Ultra Librarian ZSPM9000AI1R CAD Model

Description

Introducing the ZSPM9000AI1R from ON Semiconductor

The ZSPM9000AI1R is a state-of-the-art power management integrated circuit (IC) developed by ON Semiconductor, a leader in energy-efficient innovations. This advanced product is designed to cater to a wide range of applications, ensuring efficient power distribution and management in electronic devices.

At the heart of the ZSPM9000AI1R is its ability to provide precise power control. This IC is equipped with an array of features that make it an ideal solution for systems requiring reliable power regulation. Its high level of integration reduces the need for external components, thereby simplifying design and minimizing footprint.

The ZSPM9000AI1R boasts exceptional efficiency, which is critical for modern electronic devices where power conservation is paramount. This efficiency also translates to better thermal performance, allowing the IC to operate at lower temperatures and contributing to the longevity of the device it powers.

One of the key advantages of the ZSPM9000AI1R is its versatility. It is designed to be compatible with a broad range of input voltages, making it suitable for various applications from consumer electronics to industrial systems. Furthermore, its robust design ensures that it can withstand harsh conditions, including high temperatures and voltage fluctuations, making it a reliable choice for demanding environments.

For engineers and designers, the ZSPM9000AI1R provides a flexible platform for power management solutions. Its programmable features allow for customization to meet specific design requirements, while its compact form factor enables integration into space-constrained designs without compromising performance.

In summary, the ZSPM9000AI1R from ON Semiconductor represents a blend of efficiency, reliability, and flexibility. It is a testament to ON Semiconductor's commitment to providing high-quality power management solutions that meet the evolving needs of the electronics industry. Whether for mobile devices, computing, networking, or industrial applications, the ZSPM9000AI1R is engineered to deliver optimal power performance.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2538 $51.8374
55+ $1.8493 $101.7115
84+ $1.7915 $150.4860
116+ $1.7337 $201.1092
150+ $1.6760 $251.4000
200+ $1.5026 $300.5200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,502 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess