EN
  • EN
  • DE

HFA3135IHZ96

Part No HFA3135IHZ96
Manufacturer Renesas Electronics America
Catalog Transistors - FETs, MOSFETs - RF
Description Ultra High Frequency Matched Pair Transistors | RF TRANS 2 PNP 9V 7GHZ SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Renesas Electronics America Inc.
Packaging Tape and Reel
Transistor Type 2 PNP (Dual)
Voltage - Collector Emitter Breakdown (Maximum) 9V
Frequency - Transition 7GHz
Noise Figure (dB Typ at f) 5.2dB at 900MHz
DC Current Gain (hFE) (Minimum) at Ic, Vce 15 at 10mA, 2V
Current - Collector (Ic) (Maximum) 26mA
Temperature Range - Operating 150°C
Mounting Style SMD
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Win Source Part Number 1180164-HFA3135IHZ96
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HFA3135IHZ96 CAD Model

Description

The HFA3135IHZ96 is a high-frequency RF MOSFET transistor manufactured by Renesas Electronics America. It is designed for applications requiring high gain, low noise, and high power efficiency in the radio frequency spectrum. This MOSFET is optimized for use in various wireless communication systems and RF amplifier circuits, providing reliable performance and consistent signal amplification.

Applications

  • RF amplifiers: Used in various amplifier stages to boost signal strength.
  • Wireless communication systems: Found in transceivers for mobile devices, base stations, and satellite communications.
  • Radar systems: Employed in signal processing and amplification.
  • Oscillators: Utilized in generating stable RF signals.
  • Mixers: Used for frequency conversion in RF circuits.

Features

  • High gain: Provides significant signal amplification with minimal input power.
  • Low noise figure: Minimizes unwanted noise, enhancing signal clarity.
  • High power efficiency: Reduces power consumption, improving overall system efficiency.
  • High operating frequency: Suitable for use in a wide range of RF applications.
  • Surface-mount package: Facilitates easy integration into automated assembly processes.

Benefits

  • Improved signal strength: Enhances communication range and signal quality.
  • Reduced noise interference: Increases signal clarity and minimizes errors.
  • Lower power consumption: Reduces energy costs and extends battery life in portable devices.
  • Simplified circuit design: Easier integration into existing RF systems.
  • Increased system reliability: Robust design ensures stable and consistent performance.

Additional Details

The HFA3135IHZ96 MOSFET features a gate-source voltage that is optimized for low-voltage operation, typically around 5V. It has a low gate capacitance, which contributes to its high-frequency performance. The device is packaged in a small outline plastic package, suitable for surface mount technology (SMT). Its high gain and low noise figure make it an excellent choice for front-end RF amplifiers. The operating temperature range is generally from -55°C to +150°C. Renesas' RF MOSFETs are known for their reliability and consistent performance. The device is designed to handle significant power dissipation while maintaining stable operation. It’s designed to meet stringent requirements for signal integrity and reliability in wireless communication devices. The HFA3135IHZ96 complies with RoHS standards, ensuring it is environmentally friendly by minimizing the use of hazardous substances.

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess