EN
  • EN
  • DE

R1100D331C

Part No R1100D331C
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286750-R1100D331C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1100D331C CAD Model

Description

The Ricoh R1100D331C is a voltage regulator IC designed for various electronic applications requiring a stable and efficient power supply. It is part of Ricoh's extensive line of power management solutions, known for their reliability and performance.

Applications

  • Mobile Devices: Used in smartphones, tablets, and other portable devices for power management.
  • Consumer Electronics: Found in televisions, audio equipment, and home appliances.
  • Industrial Equipment: Suitable for powering sensors, microcontrollers, and communication modules in industrial automation systems.
  • Power Supplies: Incorporated into power supply units for providing regulated voltage to various electronic components.
  • Embedded Systems: Employed in embedded systems for stable and efficient power delivery.

Features

  • Low Dropout Voltage: Operates with a low input-output voltage differential, ensuring efficient power conversion even when the input voltage is close to the output voltage.
  • Overcurrent Protection: Includes built-in overcurrent protection to prevent damage to the IC and connected components in case of a short circuit or overload.
  • Thermal Shutdown: Features thermal shutdown protection, which automatically turns off the IC when the junction temperature exceeds a certain threshold, preventing overheating and damage.
  • High Accuracy: Provides a highly accurate output voltage, ensuring stable and reliable power supply to connected devices.
  • Small Package: Available in a compact package, making it suitable for space-constrained applications.
  • Stable with Ceramic Capacitors: Designed to be stable with ceramic output capacitors, reducing the overall solution size and cost.

Benefits

  • Improved Efficiency: The low dropout voltage and efficient power conversion contribute to improved energy efficiency in the overall system.
  • Enhanced Reliability: Overcurrent and thermal shutdown protection features enhance the reliability and longevity of the IC and connected components.
  • Stable Performance: High accuracy output voltage ensures stable and reliable performance of the powered devices.
  • Compact Design: Small package size enables compact and space-saving designs in various applications.
  • Cost-Effective: Stable operation with ceramic capacitors reduces the overall cost of the solution.

Additional Details

The R1100D331C typically operates with an input voltage range of 2.0V to 6.0V and provides a fixed output voltage of 3.3V. The output current capability is typically around 300mA. The IC is available in a SOT-23-5 package. It is designed to maintain stable output voltage under varying load conditions and input voltage fluctuations. It also has a low quiescent current, which minimizes power consumption when the device is in standby mode.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess