EN
  • EN
  • DE

RN5RL28AA-TR

Part No RN5RL28AA-TR
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Description VOLTAGE REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297565-RN5RL28AA-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5RL28AA-TR CAD Model

Description

The RN5RL28AA-TR is a voltage regulator IC manufactured by Ricoh. It is specifically designed to provide a stable and precise 2.8V output voltage. The "-TR" suffix typically signifies that the component is supplied on tape and reel, which is intended for automated assembly processes. This regulator is characterized by its low current consumption and compact package size, making it a suitable option for portable and space-constrained applications.

Applications

  • Microcontroller Power Supply: Provides a stable 2.8V voltage supply for microcontrollers.
  • Sensor Power: Powers a variety of sensors that necessitate a precise 2.8V voltage source.
  • Portable Devices: Used in devices such as wearable electronics, remote controls, and compact IoT (Internet of Things) devices.
  • Reference Voltage: Serves as a stable 2.8V voltage reference in different electronic circuits.
  • Low-Power Applications: Efficiently powers applications where minimizing energy consumption is a critical consideration.

Features

  • Fixed Output Voltage: Delivers a precise and stable 2.8V output.
  • Low Current Consumption: Minimizes power loss, extending battery life in portable applications.
  • Small Package: Enables compact circuit designs and efficient utilization of board space.
  • Overcurrent Protection: Prevents potential damage from excessive current draw.
  • Tape and Reel Packaging: Facilitates automated assembly processes, enhancing manufacturing efficiency.

Benefits

  • Stable Voltage Supply: Guarantees a reliable 2.8V voltage for sensitive electronic components.
  • Extended Battery Life: Low current consumption contributes to longer operational times for battery-powered devices.
  • Compact Design: The small package enables integration into space-constrained applications.
  • Enhanced Protection: Overcurrent protection enhances the system's reliability and safety.
  • Efficient Manufacturing: Tape and reel packaging streamlines and reduces costs in automated assembly lines.

The RN5RL28AA-TR is particularly well-suited for applications that demand a fixed 2.8V voltage with minimal power consumption. Its combination of low current consumption, robust overcurrent protection, and convenient tape and reel packaging makes it a dependable and cost-effective choice for sensor power supplies, microcontroller voltage regulation, and various portable device applications. Its design focuses on both high performance and ease of manufacturability.

You May Also Be Interested in

Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5054 $59.5918
41+ $2.8771 $117.9611
63+ $2.7870 $175.5810
86+ $2.6969 $231.9334
111+ $2.6068 $289.3548
149+ $2.3377 $348.3173
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,700 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess