EN
  • EN
  • DE

BU32TD3WG

Part No BU32TD3WG
Manufacturer Rohm Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 819835-BU32TD3WG
Ultra Librarian 3D Model Ultra Librarian BU32TD3WG CAD Model

Description

The BU32TD3WG is a low-dropout (LDO) linear regulator from Rohm Semiconductor. This regulator is designed to provide a stable and clean power supply for various electronic devices, particularly those requiring low noise and high precision. Its compact package and energy-efficient design make it suitable for portable and space-constrained applications.

Applications:

  • Portable Audio Players: Powers sensitive audio circuits for high-quality sound reproduction.
  • Digital Cameras: Provides stable voltage to image sensors and processors for clear images.
  • Wearable Devices: Used in smartwatches, fitness trackers, and other compact devices.
  • Mobile Phones: Regulates voltage for critical components, ensuring reliable operation.
  • Wireless Communication Modules: Powers RF and Bluetooth modules in IoT devices.

Features:

  • Low Dropout Voltage: Maintains stable output even with minimal input-output voltage difference.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and load from excessive current.
  • Thermal Shutdown Circuit: Prevents overheating and potential damage.
  • High Output Voltage Accuracy: Ensures precise and stable voltage output.
  • Compact Package: Enables integration into space-constrained designs.

Benefits:

  • Extended Battery Life: Low quiescent current reduces power consumption, maximizing battery runtime.
  • Stable Performance: High output voltage accuracy ensures consistent and reliable operation.
  • Enhanced System Reliability: Protection features prevent damage from electrical faults.
  • Compact Design: Allows for use in small, portable devices.
  • Improved Audio/Visual Quality: Clean power supply minimizes noise and interference.

Additional Details:

The BU32TD3WG is designed to operate efficiently in a wide range of input voltage conditions, ensuring stable output voltage even when the input voltage fluctuates. Its low dropout voltage is particularly advantageous in battery-powered devices, allowing it to maintain regulation as the battery voltage decreases.

The regulator's low quiescent current minimizes power consumption when the device is in standby or idle mode, which is crucial for extending battery life. The overcurrent protection feature safeguards the regulator and the connected load from damage caused by excessive current, enhancing the overall reliability of the system.

The thermal shutdown circuit prevents overheating, which can lead to permanent damage to the regulator. The high output voltage accuracy ensures that the connected components receive the correct voltage for optimal performance. The compact package allows for easy integration into space-constrained designs, making it suitable for portable electronics and other applications where size is a critical factor.

This LDO regulator is an excellent choice for applications requiring a combination of high efficiency, stable performance, and small size. Its comprehensive protection features and low noise output make it a reliable and versatile solution for a wide range of electronic devices.

You May Also Be Interested in

Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7651 $58.0671
51+ $2.2696 $115.7496
79+ $2.1980 $173.6420
109+ $2.1275 $231.8975
141+ $2.0571 $290.0511
188+ $1.8434 $346.5592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess