EN
  • EN
  • DE

ZB5AV04

Part No ZB5AV04
Manufacturer Schneider Electric
Catalog Optics - Lenses
Description LENS RED TWIST LOCK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Lens with Holder
Color Red
Number of LEDs 1
Lens Style Round with Flat Top
Lens Size 29mm Dia
Material Plastic
Mounting Type Twist Lock
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1560842-ZB5AV04
Ultra Librarian 3D Model Ultra Librarian ZB5AV04 CAD Model

Description

N

You May Also Be Interested in

Ledil
LENS CLR 26-36DEG WIDE ADHESIVE / Lens with Integrated Mount Clear 26° ~ 36° Wide Adhesive
Need more? Email Us
Ledil
LENS CLR 26-36DEG WIDE ADHESIVE / Lens with Integrated Mount Clear 26° ~ 36° Wide Adhesive
Need more? Email Us
Excelitas Technologies
PLANO-CONVEX LENS; N-BAK4; D=31. /
Need more? Email Us
Ledil
LENS CLR 10-17DEG SPOT ADH SCREW / Lens with Holder Clear 10° ~ 17° Spot Adhesive, Screw
Need more? Email Us
Ledil
LENS ASSY 1POS 16.1MM ROUND / - - - - -
Need more? Email Us
Visual Communications Company - VCC
LENS WHITE WIDE SNAP-IN
Need more? Email Us
Ledil
LENS CLEAR ADHESIVE TAPE / Lens with Integrated Mount Clear Adhesive Tape
Need more? Email Us
Ledil
LENS CLEAR 16DEG SPOT ADH TAPE / Lens with Holder Clear 16° Spot Adhesive Tape
Need more? Email Us
Ledil
LENS CLEAR 22-31DEG MEDIUM SNAP / Lens Clear 22° ~ 31° Medium Snap In
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess