EN
  • EN
  • DE

BD178

Part No BD178
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description PNP Epitaxial Planar Silicon Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer STMicroelectronics
Win Source Part Number 234101-BD178
Popularity Low
Supply and Demand Status Balance
Family Name BD178
Country of Origin India
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian BD178 CAD Model

Description

Product Overview: BD178 NPN Transistor from STMicroelectronics

The BD178 is a versatile NPN bipolar junction transistor (BJT) designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This transistor is part of STMicroelectronics' extensive portfolio of discrete devices, known for their reliability and performance across a wide range of applications.

Key Features

  • Type: NPN
  • Collector-Emitter Voltage (Vceo): 45V
  • Collector Current (Ic): Up to 3A
  • Total Device Dissipation (Ptot): 30W at 25°C ambient temperature
  • DC Current Gain (hFE): 40 at 1.5A Vce
  • Operating Junction Temperature Range: -65°C to +150°C

Applications

The BD178 transistor is engineered to tackle a broad spectrum of applications. Its robust design makes it suitable for linear and switching operations. Here are some of its common uses:

  • Power regulators
  • Audio amplifiers
  • Signal processing
  • Switching circuits
  • Driver stages in high-fidelity amplifiers and television circuits

Product Advantages

The BD178 transistor offers several advantages for designers and engineers. Its high current capability coupled with a moderate collector-emitter voltage allows for efficient power handling in compact designs. The device's high power dissipation ensures reliable operation even under high load conditions. Additionally, the transistor's high DC current gain provides a good level of amplification, making it ideal for audio applications.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The BD178 transistor is built to meet stringent standards, ensuring consistent performance and durability. Each device undergoes rigorous testing to guarantee reliability in a variety of environmental conditions.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official STMicroelectronics website or contact authorized distributors. The BD178 is a testament to STMicroelectronics' dedication to providing high-performance components for the electronics industry.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess