EN
  • EN
  • DE

BFW16A

Part No BFW16A
Manufacturer STMicroelectronics
Catalog RF Transistors (BJT)
Description CATV-MATV AMPLIFIERS / Trans RF BJT NPN 25V 0.15A 700mW 3-Pin TO-39
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RF Transistors(BJT)
Manufacturer STMicroelectronics
Win Source Part Number 235170-BFW16A
Popularity Medium
Supply and Demand Status Limited
Family Name BFW16A
Introduction Date December 01, 1988
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BFW16A CAD Model

Description

Introducing the BFW16A RF Transistor from STMicroelectronics

The BFW16A is a high-performance NPN silicon RF transistor designed and manufactured by the renowned semiconductor company, STMicroelectronics. This transistor is specifically engineered to address the demanding requirements of RF amplification and switching applications. Its robust design and superior electrical characteristics make it an ideal choice for use in a wide range of commercial and industrial electronic devices.

Key Features of the BFW16A

  • High Frequency Performance: The BFW16A operates effectively in high-frequency ranges, making it suitable for VHF and UHF applications. This capability ensures that signals are amplified without significant loss in quality or performance.
  • Low Noise Figure: With its low noise figure, the BFW16A provides clean amplification of RF signals, which is critical for communication systems where clarity and signal integrity are paramount.
  • Excellent Gain Bandwidth Product: The gain bandwidth product of the BFW16A is optimized for high-frequency operations, allowing it to maintain consistent gain over a wide bandwidth.
  • Durable Construction: STMicroelectronics has built the BFW16A to withstand rigorous operational conditions, ensuring a long operational life and reliability even in challenging environments.
  • TO-39 Metal Can Package: The device comes in a TO-39 metal can package, which offers excellent thermal performance and shields the transistor from electromagnetic interference, enhancing overall device performance.

Applications of the BFW16A

The versatility of the BFW16A makes it suitable for various applications that require reliable RF performance. These include:

  • RF amplifiers in communication systems
  • Oscillators in industrial and commercial equipment
  • Mixers and modulators in radio and television transmitters
  • Signal processing in radar and navigation systems
  • General-purpose RF and microwave circuits

STMicroelectronics' commitment to quality and performance is evident in the BFW16A RF transistor. Whether you're designing sophisticated communication equipment or looking for a reliable component for your RF circuits, the BFW16A stands as a testament to precision engineering and performance excellence.

You May Also Be Interested in

CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
ON Semiconductor
RF TRANS 2 NPN 10V 7GHZ 6-MCP
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess