EN
  • EN
  • DE

L6714TR

Part No L6714TR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTRLR 4PHASE W/DRVRS 64-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Applications Controller, Intel VR10, VR11, AMD CPU
Voltage - Input 12V
Number of Outputs 4
Output Voltage 0.3 V to 1.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 64-TQFP-EP (10x10)
Win Source Part Number 108700-L6714TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6714TR CAD Model

Description

The STMicroelectronics L6714TR is a highly integrated power controller designed for precision management of the CPU core power supply in notebook computers and other low-voltage applications. This advanced power solution is tailored to meet the rigorous demands of modern portable electronics, ensuring efficient power delivery and extended battery life.

Key Features

  • Multi-Phase Operation: The L6714TR supports multi-phase operation, allowing for excellent thermal performance and load distribution, which is critical for maintaining the integrity of high-performance CPUs under varying load conditions.
  • Voltage Regulation: It offers precise voltage regulation, with a programmable output from 0.8V to 1.5V, ensuring the CPU operates within its optimal power range for both performance and energy efficiency.
  • Digital Control Loop: With its integrated digital control loop, the L6714TR provides fast transient response, vital for maintaining stability and performance during rapid load changes.
  • Power Good Output: The controller includes a 'power good' output signal, which provides a status indication to the system when the output voltage is within the operational range, enhancing system reliability.
  • Overcurrent Protection: It features robust overcurrent protection that safeguards the CPU and power circuitry from damage due to excessive current draw.
  • Thermal Shutdown: An integrated thermal shutdown function protects against overheating, further ensuring the longevity and stable operation of the system.

Applications

The L6714TR is ideal for a variety of applications beyond notebook computers, including:

  • Low-voltage power supplies
  • Graphic cards
  • Embedded systems
  • Networking and telecom equipment

Package and Availability

The L6714TR is offered in a QFN-48 package, providing a compact footprint suitable for space-constrained applications. It is available in tape and reel packaging, facilitating efficient assembly for high-volume production. For detailed specifications, application notes, and further information, engineers and designers are encouraged to consult the official STMicroelectronics datasheets and product resources.

You May Also Be Interested in

Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5790 $61.3690
26+ $4.5777 $119.0202
40+ $4.4347 $177.3880
54+ $4.2917 $231.7518
70+ $4.1485 $290.3950
94+ $3.7193 $349.6142
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess