The LD1085C-3.3 from STMicroelectronics is a robust low drop voltage regulator capable of delivering up to 3A of output current. Designed to provide a stable 3.3V output, this regulator is ideal for a wide range of applications that require a reliable power supply. The LD1085C-3.3 ensures excellent load and line regulation, maintaining a consistent voltage level despite variations in input voltage or load conditions.
Key Features
- Output Voltage: Fixed at 3.3V, providing a precise voltage supply for sensitive electronic components.
- High Current Capability: Can supply up to 3A, making it suitable for high-power applications.
- Low Dropout Voltage: The low dropout performance ensures efficient operation even with a small difference between the input and output voltage.
- Thermal Overload Protection: Integrated thermal protection safeguards the device against overheating and potential damage.
- Short Circuit Protection: Built-in short circuit protection enhances the safety and reliability of the regulator and the overall system.
- Adjustable Pin: An additional adjustable pin provides flexibility for setting the output voltage with external resistors if needed.
Applications
The LD1085C-3.3's versatility makes it an excellent choice for a variety of electronic devices and systems. It is particularly well-suited for:
- Microcontroller-based systems
- Portable devices
- Computer peripherals
- Power management solutions
Quality and Reliability
STMicroelectronics is renowned for its commitment to quality, and the LD1085C-3.3 is no exception. It is manufactured to meet the highest industry standards for performance and reliability, ensuring that your projects and products function smoothly over their intended lifespan.
Whether you are designing a new piece of consumer electronics or looking to improve the power stability in industrial machinery, the LD1085C-3.3 voltage regulator is a dependable choice that combines efficiency, flexibility, and protection in a compact package.