EN
  • EN
  • DE

MJ2955

Part No MJ2955
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description POWER TRANSISTORS(15A,5V,115W)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Collector Current (DC) (Max) 15 A
Collector-Base Voltage 1 V
Collector-Emitter Voltage 6 V
Emitter-Base Voltage 7 V
Frequency (Max) 3 MHz
Power Dissipation 115 W
Mounting Through Hole
Operating Temp Range -65C to 2C
Package Type TO-3
Packaging Bag
Pin Count 2 +Tab
Number of Elements 1
DC Current Gain (Min) 2
Operating Temperature Classification Military
Category Bipolar Power
Rad Hardened No
Transistor Polarity PNP
Frequency 3 MHz
Collector Current (DC) 15 A
DC Current Gain 2
Win Source Part Number 090968-MJ2955
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian MJ2955 CAD Model

Description

Product Overview: MJ2955 Power Transistor by STMicroelectronics

The MJ2955 is a robust power transistor from the renowned semiconductor manufacturer, STMicroelectronics. This PNP transistor is specifically designed to cater to a wide array of applications that require high current and voltage handling capabilities. It is widely utilized in power linear and switching applications.

Key Features

  • Voltage and Current: The MJ2955 boasts a collector-emitter voltage (VCEO) of -60V and a collector current (IC) of up to -15A, making it suitable for high-power circuits.
  • Power Dissipation: With a power dissipation of 115W, this transistor can handle significant energy without compromising performance, ensuring reliability in demanding situations.
  • Complementary NPN Type: It pairs well with its complementary NPN type transistor, the MJ3055, allowing for efficient push-pull amplifier configurations.
  • Construction: The device is built with a robust silicon epitaxial base and housed in a TO-3 metal can package, ensuring high durability and thermal performance.

Applications

The MJ2955 is versatile and can be found in a variety of electronic circuits, including:

  • Audio power amplifiers
  • High-fidelity amplifiers
  • Power regulators
  • DC-DC converters
  • Motor controllers
  • Switching power supplies

Technical Specifications

Parameter Value Collector-Emitter Voltage (VCEO) -60V Collector Current (IC) -15A Power Dissipation (Pd) 115W Operating Junction Temperature (Tj) -65 to 200°C Package Type TO-3

With its impressive specifications and reliability, the MJ2955 from STMicroelectronics stands as a solid choice for designers and engineers looking to build robust power management systems.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess