EN
  • EN
  • DE

PD85035S-E

Part No PD85035S-E
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 40V 870MHZ / RF POWER transistor, LDMOST plastic family N-Channel enhancement-mode lateral MOSFETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tube
Transistor Type LDMOS
Frequency 870MHz
Gain 17dB
Voltage - Test 13.6V
Current Rating (Amps) 8A
Current - Test 350mA
Power - Output 15W
Voltage - Rated 40V
Manufacturer Package PowerSO-10 Exposed Bottom Pad
Supplier Device Package PowerSO-10RF (Straight Lead)
Part Number Series PD85035
Manufacturer Pack Quantity 400
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812054-PD85035S-E
Ultra Librarian 3D Model Ultra Librarian PD85035S-E CAD Model

Description

The PD85035S-E from STMicroelectronics is a state-of-the-art LDMOS transistor designed for high-efficiency RF power applications. This product is part of the RF power transistors family, specifically tailored for use in a wide range of applications such as base station equipment, RF energy, and industrial, scientific, and medical (ISM) applications.

Key Features

  • High Operating Frequency: The PD85035S-E is capable of operating at high frequencies, making it suitable for various RF applications.
  • Enhanced Ruggedness: This device offers exceptional ruggedness, ensuring reliable performance even under challenging operating conditions.
  • High Power Gain: With its high power gain, the PD85035S-E provides efficient signal amplification, which is critical for maintaining signal integrity in communication systems.
  • Thermal Efficiency: The LDMOS technology used in this transistor allows for superior thermal performance, ensuring the device remains cool during operation.
  • Integrated ESD Protection: The built-in electrostatic discharge (ESD) protection feature safeguards the transistor against sudden voltage spikes, enhancing its durability.

Applications

The PD85035S-E is versatile and can be used in a variety of applications, including:

  • RF power amplifiers for base station equipment in the cellular frequency bands.
  • ISM applications such as industrial heating, medical diagnostics, and plasma generation.
  • RF energy applications, including cooking, lighting, and ignition systems.
  • Broadcasting equipment where high-frequency signal amplification is required.

Technical Specifications

Below are some of the technical specifications of the PD85035S-E:

  • Technology: LDMOS
  • Frequency Range: Suitable for high-frequency applications
  • Power Gain: High power gain for efficient amplification
  • Ruggedness: Designed for enhanced ruggedness
  • ESD Protection: Integrated ESD protection

For detailed specifications and application support, it is recommended to refer to the official datasheet and product documentation provided by STMicroelectronics. The PD85035S-E is a testament to STMicroelectronics' commitment to providing advanced semiconductor solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.7789 $61.5578
4+ $25.2545 $101.0180
7+ $24.4653 $171.2571
9+ $23.6761 $213.0849
11+ $22.8869 $251.7559
15+ $20.5193 $307.7895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess