EN
  • EN
  • DE

STD830CP40

Part No STD830CP40
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Arrays
Description TRANS NPN/PNP 400V 3A 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Transistor Polarity NPN, PNP
Maximum Current Collector 3A
VCEO Maximum Collector-Emitter Breakdown Voltage 400V
Max Vce (sat) 500mV @ 200mA, 1A
Collector Cut-off Current(Max) 100μA
Typical Gain (hFE) (Min) 18 @ 700mA, 5V
Maximum Power Dissipation 3W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package 8-DIP
Win Source Part Number 091740-STD830CP40
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Quantity per package 50
Ultra Librarian 3D Model Ultra Librarian STD830CP40 CAD Model

Description

The STD830CP40 is a high-performance power MOSFET brought to you by STMicroelectronics, a leader in semiconductor solutions. This product is part of the STripFET™ VII DeepGATE™ technology series, which is renowned for its low on-state resistance and minimal gate charge, making it an ideal choice for high-efficiency power management tasks.

Key Features

  • Low Threshold Drive: The STD830CP40 can be driven at lower voltages, making it suitable for low voltage applications that require efficient power control.
  • High Current Capability: With a continuous drain current of up to 80 A, this MOSFET can handle significant power, suitable for demanding applications.
  • Low On-Resistance (R<sub>DS(on)): The device's low on-resistance minimizes conduction losses, thereby improving overall energy efficiency.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche performance, ensuring reliability and robustness in applications where the MOSFET is subjected to high-energy pulses.

Applications

The versatility of the STD830CP40 makes it an excellent choice for a wide range of applications. These include:

  • Power Supply Units (PSUs)
  • DC-DC Converters
  • Motor Drives
  • Automotive Applications
  • Switching Applications

Technical Specifications

Parameter Value Drain-source Voltage (V<sub>DS) 30 V Continuous Drain Current (I<sub>D) 80 A Power Dissipation (P<sub>D) 110 W Operating Temperature Range -55°C to 175°C Package PowerFLAT™ 5x6

Quality and Reliability

STMicroelectronics is committed to delivering the highest quality products. The STD830CP40 is no exception, with its design and manufacturing processes geared towards ensuring longevity and consistent performance. Its robust package and proven technology make it a reliable choice for both industrial and automotive environments, where stability and durability are paramount.

You May Also Be Interested in

Diodes Incorporated
TRANS 2PNP 140V 0.5A SM8
Lowest to $3.2727
Nexperia USA Inc.
TRANS 2PNP 45V 0.5A 6TSOP
Lowest to $0.0873
Diodes Incorporated
TRANS 2NPN 25V 2A SM8
Lowest to $0.4441
Toshiba Semiconductor and Storage
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.8150
TAEJIN / HTC Korea
8 BJT 500mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.4217
Diodes Incorporated
TRANS 2NPN 40V 0.6A SOT563
Lowest to $0.1271
Diodes Incorporated
TRANS NPN/PNP 15V/12V 8DFN
Lowest to $0.6078
Toshiba Semiconductor and Storage
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.3784
Nexperia USA Inc.
TRANS 2NPN 40V 0.1A SOT666
Lowest to $0.0658

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0222 $61.3320
140+ $0.8385 $117.3900
215+ $0.8131 $174.8165
295+ $0.7866 $232.0470
380+ $0.7600 $288.8000
510+ $0.6815 $347.5650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess