EN
  • EN
  • DE

STE07DE220

Part No STE07DE220
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Transistor Type NPN - Emitter Switched Bipolar
Current - Collector (Ic) (Max) 7 A
Voltage - Collector Emitter Breakdown (Max) 2200 V
Power - Max 220 W
Temperature Range - Operating 125°C (TJ)
Mounting Type Chassis Mount
Package / Case ISOTOP
Supplier Device Package ISOTOP®
Base Product Number STE07
Other Names 497-8777-5,-497-8777-5
Standard Package 10
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278587-STE07DE220
Ultra Librarian 3D Model Ultra Librarian STE07DE220 CAD Model

Description

Introducing the STE07DE220 Power MOSFET from STMicroelectronics

The STE07DE220 is a state-of-the-art Power MOSFET device designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This robust MOSFET is part of ST's STripFET series, which is renowned for its low on-state resistance and minimal gate charge, making it highly efficient for a variety of applications.

With its advanced technology, the STE07DE220 offers an optimal balance of on-state resistance (R<sub>DS(on)) and gate charge (Q<sub>g), which enhances the overall system efficiency, especially in high-frequency switching applications. The device is designed to handle a continuous drain current (I<sub>D) of up to 220A, which is impressive for its size and ensures that it can manage high current loads with ease.

The STE07DE220 features a low threshold voltage (V<sub>GS(th)), which allows for better control of the device at low gate voltages. This characteristic is particularly beneficial for low-voltage applications where power conservation is critical. Additionally, the MOSFET is characterized by its fast switching performance, which is essential for reducing switching losses in power conversion systems.

Constructed with STMicroelectronics' innovative MDmesh™ technology, the STE07DE220 exhibits reduced conduction losses and improved efficiency. This technology also contributes to the device's excellent thermal performance, ensuring reliability and longevity even under strenuous operating conditions. The MOSFET comes in a robust package that is engineered to handle high levels of thermal and mechanical stress.

The versatility of the STE07DE220 makes it an ideal choice for a wide array of applications, including but not limited to, switch-mode power supplies (SMPS), DC-DC converters, motor drives, and power management systems. Its high current capability and efficiency also make it suitable for use in electric vehicles (EVs), renewable energy systems, and other high-power density applications that require efficient power conversion.

STMicroelectronics' commitment to quality and performance is evident in the STE07DE220 Power MOSFET, making it a reliable and efficient choice for designers and engineers looking to optimize their power management solutions.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess