Products specifications

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M0
Part Core Size 32-Bit
Speed(Frequency) 48MHz
Number of I/O 51
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 16K x 8
Supply Voltage - Operating 1.65 V to 3.6 V
Data Converters A/D 19x12b, D/A 1x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-LQFP (10x10)
Win Source Part Number 088911-STM32F072RBT6
Family Name STM32F072RB
Introduction Date January 13, 2014
ECCN 3A991.a.2
Country of Origin China, Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2032
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Consumer Electronics, Embedded Design & Development, Portable Devices, Hobby & Education
Ultra Librarian 3D Model Ultra Librarian STM32F072RBT6 CAD Model

Description

STM32F072RBT6 Microcontroller Overview

The STM32F072RBT6 is a highly capable microcontroller produced by STMicroelectronics, which is part of their extensive STM32 family. This particular MCU is designed to offer a perfect balance between performance, power consumption, and features, making it suitable for a wide range of applications, from simple to complex tasks in various sectors including industrial control, consumer electronics, and automotive systems.

Key Features

  • Core: ARM Cortex-M0 processor, running at a frequency of up to 48 MHz, which provides a cost-effective solution with an optimal trade-off between processing power and power consumption.
  • Memory: Comes equipped with 128 Kbytes of Flash memory and 16 Kbytes of SRAM, offering ample space for application code and data storage.
  • I/O Ports: Features up to 55 I/O ports with interrupt capability, which allows for a flexible connection to peripheral devices.
  • Communication Interfaces: Boasts a rich set of peripherals including I2C, SPI, USART, and USB 2.0 Full-Speed interface, providing excellent connectivity options.
  • Analog Features: Integrates multiple 12-bit ADCs, analog comparators, and DAC channels, making it ideal for interfacing with various sensors and performing analog signal processing.
  • Timers: Contains advanced-control timers, general-purpose timers, and basic timers that can be used for a wide array of timing and control operations.
  • Debugging: Supports SWD (Serial Wire Debug) and a range of integrated debugging features, facilitating easy development and troubleshooting.
  • Voltage Range: Operates within a voltage range of 2.0 to 3.6V, ensuring flexibility in power supply design and energy efficiency.

Applications

The STM32F072RBT6 microcontroller is highly versatile and can be used in a multitude of applications. Its robust feature set makes it particularly suited for smart control systems, home automation, medical devices, and IoT applications where a reliable and efficient MCU is crucial. Additionally, its comprehensive development ecosystem supports rapid prototyping and development, which accelerates time-to-market for products powered by this advanced microcontroller.

Conclusion

With its blend of performance, power efficiency, and extensive peripheral set, the STM32F072RBT6 from STMicroelectronics stands out as a microcontroller that can meet the demands of modern embedded systems. Its support for a wide range of communication protocols and its generous memory allocation make it a go-to choice for designers looking for a robust MCU platform.

You May Also Be Interested in

Microchip Technology
Lowest to $2.3382
ECAD model for PIC24LC256-I/SM
Microchip Technology
IC MCU 16BIT 256KB FLASH 64TQFP
Lowest to $5.2613
ECAD model for PIC24HJ256GP206-I/PT
Microchip Technology
IC MCU 16BIT 128KB FLASH 64TQFP
Lowest to $4.8750
ECAD model for PIC24HJ128GP206-I/PT
Renesas Electronics America
Silicon N Channel Power MOS FET Power Switching
Need more? Email Us
ECAD model for HAT2208R
NXP / Nexperia
8-bit microcontrollers with two-clock accelerated 80C51 core 1 kB 3 V byte-erasable Flash with 8-bit A/D converter
Lowest to $18.8257
ECAD model for P89LPC9107FDH
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC128-I/SN
Microchip Technology
Need more? Email Us
ECAD model for PIC25LC320ISN
Microchip Technology
IC MCU 32BIT 512KB FLASH 100TQFP
Lowest to $130.7662
ECAD model for PIC32MX575F512LT-80I/PF
Microchip Technology
IC MCU 16BIT 128KB FLASH 48TQFP
Lowest to $5.8968
ECAD model for DSPIC33CK128MP505-I/PT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0306 $54.2754
18+ $5.6489 $101.6802
28+ $5.4581 $152.8268
40+ $5.0764 $203.0560
52+ $4.8855 $254.0460
64+ $4.6947 $300.4608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,892 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention