EN
  • EN
  • DE

STP270N4F3

Part No STP270N4F3
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 120A TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 120A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 150nC @ 10V
Max Input Capacitance 7400pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 330W (Tc)
Maximum Rds On at Id,Vgs 2.9 mOhm @ 80A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220-3
Dimension TO-220-3
Win Source Part Number 054262-STP270N4F3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STP270N4F3 CAD Model

Description

STP270N4F3 - STMicroelectronics Power MOSFET

The STP270N4F3 is a high-performance N-channel Power MOSFET from the renowned semiconductor manufacturer STMicroelectronics. This component is designed to deliver efficiency and reliability for a wide range of applications, including but not limited to, power supplies, motor control, automotive systems, and other power conversion and management tasks.

Key Features:

  • Low On-Resistance: The STP270N4F3 boasts an extremely low on-resistance (R<sub>DS(on)), which means it can handle high currents with minimal power loss, making it an energy-efficient choice for designers.
  • High Voltage Capability: With a maximum drain-source voltage (V<sub>DSS) of 40V, this MOSFET can be used in circuits that experience high voltage levels, providing a robust solution for demanding environments.
  • High Current Rating: This device is capable of supporting continuous drain currents (I<sub>D) up to 270A, making it suitable for high-power applications.
  • Low Gate Charge: The low gate charge (Q<sub>g) characteristic of the STP270N4F3 facilitates faster switching speeds, which is crucial for applications that require high-frequency operation.
  • Enhanced Thermal Performance: With an excellent thermal design, the MOSFET ensures effective heat dissipation, which contributes to its reliability and longevity in operation.

Applications:

The versatility of the STP270N4F3 makes it suitable for a wide array of applications. It is particularly well-suited for:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC converters
  • Motor drives and controllers
  • Automotive applications
  • Power management systems

Advantages:

Choosing the STP270N4F3 for your design comes with several advantages:

  • Its low on-resistance reduces conduction losses, enhancing overall system efficiency.
  • The high voltage and current handling capabilities make it an ideal choice for robust and demanding applications.
  • The fast switching performance enables better performance in high-frequency circuits.
  • STMicroelectronics' reputation for quality and reliability ensures that the STP270N4F3 is a component you can trust for your critical power management needs.

You May Also Be Interested in

Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6015 $59.8195
31+ $3.7757 $117.0467
48+ $3.6579 $175.5792
66+ $3.5401 $233.6466
85+ $3.4223 $290.8955
113+ $3.0677 $346.6501
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess