EN
  • EN
  • DE

PH150S11024

Part No PH150S11024
Manufacturer TDK-Lambda Americas Inc.
Catalog Board Mount Modules
Description Module DC-DC 1-OUT 24V 12.5A 150W 10-Pin
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Module
Current - Output 1 6.3 A
Depth 86 mm
Features OCP, OTP, OVP
Height 12.7 mm
Isolation Isolated
Isolation Voltage 3 kV
Length 97.79 mm
Max Input Voltage 185 V
Maximum Operating Temperature 85 °C
Max Output Current 6.3 A
Max Power Dissipation 150 W
Min Input Voltage 82 V
Min Operating Temperature -20 °C
Mount Through Hole
Number of Outputs 1
Number of Pins 10
Output Current 12.5 A
Output Power 150 W
Output Voltage 24 V
Packaging Bulk
RoHS Compliant
Voltage - Output 1 24 V
Width 40.894 mm
Win Source Part Number 1084681-PH150S11024
Categories Board Mount Modules
Manufacturer TDK-Lambda Americas Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PH150S11024 CAD Model

Description

The TDK-Lambda Americas Inc. PH150S11024 is a board mount module with OCP, OTP, and OVP features.

  • Isolated Voltage: 3 kV
  • Number of Outputs: 1
  • Output Voltage: 24V
  • Output Current: 12.5A
  • Output Power: 150W
  • Maximum Input Voltage: 185V
  • Minimum Input Voltage: 82V
  • Mounting: Through-hole
  • Length: 97.79 mm
  • Width: 40.894 mm
  • Height: 12.7 mm
  • Temperature Range: -20 °C to 85 °C
  • RoHS Compliance: RoHS compliant

You May Also Be Interested in

TDK-Lambda Americas Inc.
DC DC CONVERTER 5V 15W / Isolated Module DC DC Converter 1 Output 5V 3A 18V - 36V Input
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 12V 300W / Isolated Module DC DC Converter 1 Output 12V 25A 36V - 75V Input
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 2.5V 30W / Non-Isolated PoL Module DC DC Converter 1 Output 2.5V 8A 3V - 6V Input
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 5V 200W / Isolated Module DC DC Converter 1 Output 5V 40A 36V - 75V Input
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 30V 700W / Isolated Module DC DC Converter 1 Output 30V 25A 36V - 75V Input
Lowest to $166.5826
TDK-Lambda Americas Inc.
DC DC CONVERTER 12-15V 3W / Isolated Module DC DC Converter 1 Output 12 ~ 15V 250mA 4.5V - 9V Input
Need more? Email Us
TDK-Lambda Americas Inc.
DC DC CNVRTR +/-12V TO +/-15V 1W / Isolated Module DC DC Converter 2 Output 12 ~ 15V -12 ~ -15V 60mA, 60mA 9V - 18V Input
Lowest to $37.5377
Artesyn Embedded Technologies
DC DC CONVERTER 5V 100W / Isolated Module DC DC Converter 1 Output 5V 20A 36V - 75V Input
Lowest to $70.3729

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess