EN
  • EN
  • DE

63769-1

Part No 63769-1
Manufacturer TE Connectivity
Catalog Terminals
Description CONN QC RCPT 16-18AWG 0.187 / 0.187" (4.75mm) Quick Connect Female 16-18 AWG Crimp Connector Non-Insulated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Mfr TE Connectivity AMP Connectors
Series Faston
Package Tape & Reel (TR)
Product Status Active
Terminal Type Standard
Gender Female
Tab Width 0.187" (4.75mm)
Tab Thickness 0.032" (0.81mm)
Tab Length 0.250" (6.35mm)
Length - Overall 0.590" (14.99mm)
Termination Crimp
Wire Gauge 16-18 AWG
Insulation Non-Insulated
Mounting Type Free Hanging (In-Line)
Features -
Color -
Contact Material Brass
Contact Finish -
Insulation Diameter 0.105" (2.67mm)
Base Product Number 63769
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1364930-63769-1
Ultra Librarian 3D Model Ultra Librarian 63769-1 CAD Model

Description

The TE Connectivity AMP Connectors Faston series Quick Disconnect Connector is a reliable and efficient solution for connecting wires in electronic circuits.

  • Mounting Type: free-hanging (in-line)
  • Wire Gauge: 16-18 AWG
  • Tab Width: 0.187" (4.75mm)
  • Contact Material: brass
  • Terminal Type: standard
  • Overall Length: 0.590" (14.99mm)
  • Insulation Diameter: 0.105" (2.67mm)
  • Insulation: non-insulated

You May Also Be Interested in

Panduit Corp
CONN TERM RECT LUG 4 AWG / Terminal Connector Rectangular Lug, Grounding 500MCM (kcmil)-4 AWG
Need more? Email Us
Panduit Corp
ALUMINUM MECHANICAL CONNECTOR, O / Terminal Connector Rectangular Lug, Grounding 250MCM (kcmil)-1/0 AWG 3/8 Stud
Need more? Email Us
Molex, LLC
CONN QC RCPT 18-22AWG 0.187
Lowest to $0.2209
Multicomp
TERMINAL, RING TONGUE, 1/4IN, CRIMP; Connector Type: Ring Tongue; Termination Method: Crimp; Stud/Tab Size: 1/4";...
Need more? Email Us
Panduit Corp
CONN RING CIRC 10-12AWG #1/4 / Ring Terminal Connector 1/4 Stud Circular 10-12 AWG Crimp
Lowest to $1.1310
Multicomp
Ferrule Terminal Single Wire 10AWG 12mm Tin Yellow
Need more? Email Us
TE Connectivity
Ring Tongue Terminals - insulation Restricting(Continued) | CONN RING CIRC 18AWG #8 CRIMP
Lowest to $0.9841
3M
CONN SPLICE 18-22 AWG CRIMP / Terminal Butt Splice, Inline, Individual Openings Connector Crimp 18-22 AWG
Need more? Email Us
Molex, LLC
CONN QC TAB 0.250 SOLDER
Lowest to $0.2346

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2037 $50.9250
600+ $0.1672 $100.3200
930+ $0.1619 $150.5670
1,280+ $0.1567 $200.5760
1,655+ $0.1515 $250.7325
2,210+ $0.1358 $300.1180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,655 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess