The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

ADS8317IDGKT

Part No ADS8317IDGKT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAMPLING HS 8VSSOP
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $16.4670 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
2+
$28.2610
$56.522
5+
$23.1890
$115.945
7+
$22.4640
$157.248
10+
$21.7400
$217.400
12+
$21.0150
$252.180
16+
$18.8410
$301.456
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 76 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 16
Sampling Rate 250k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 3.6 V, 5V
Digital Supply Voltage 2.7 V to 3.6 V, 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-VSSOP
Win Source Part Number 083062-ADS8317IDGKT
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Limited

Description

The ADS8317IDGKT is a highly sophisticated, top-quality product from the renowned global semiconductor company, Texas Instruments. This high-performance, micro-power, miniature data acquisition system is an analog-to-digital converter (ADC) with 16-bits of resolution. It is a part of the MicroPower series and comes in a compact VQFN (8) package, which makes it an ideal choice for space-constrained applications. The ADS8317IDGKT operates on a single supply ranging from 2.7V to 5.5V. It is designed to provide an interface for microprocessors and microcontrollers via the SPI and the DSP. The device offers a high-speed, low-power consumption solution, which is perfect for battery-powered systems, portable devices, and other applications that require minimal energy usage. This ADC has an impressive throughput rate of up to 500 KSPS (kilo-samples per second), making it suitable for high-speed signal processing applications. It also features an internal reference, which ensures a high degree of accuracy and precision in data conversion. The ADS8317IDGKT is equipped with an automatic power-down mode, which greatly reduces power consumption during idle periods. This feature is particularly beneficial for energy-saving applications. The device also has an internal oscillator that eliminates the need for an external component, thereby reducing system complexity and overall cost. The ADS8317IDGKT is designed with an excellent combination of wide input bandwidth, high sampling rate, and good linearity, making it suitable for various applications such as motor control, robotics, power quality measurement, multi-channel data loggers, and industrial process control. Furthermore, the ADS8317IDGKT is fully specified over the extended industrial temperature range (-40°C to +85°C), ensuring reliable performance under extreme conditions. This ADC from Texas Instruments is RoHS compliant and lead-free, adhering to the global standards for environmental safety. In summary, the ADS8317IDGKT from Texas Instruments is a high-quality, high-performance, and energy-efficient ADC that offers a compact solution for a wide range of applications. With its advanced features and superior performance, it stands as a testament to Texas Instruments' commitment to delivering innovative and reliable semiconductor solutions.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.