EN
  • EN
  • DE

BQ7791504PWR

Part No BQ7791504PWR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 3-5C 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Battery Battery Protection IC Lithium Ion/Polymer 24-TSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 24-TSSOP (0.173", 4.40mm Width)
Case / Package 24-TSSOP
Family Name BQ7791504
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864549-BQ7791504PWR
Ultra Librarian 3D Model Ultra Librarian BQ7791504PWR CAD Model

Description

The BQ7791504PWR is a state-of-the-art battery protection device designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced integrated circuit (IC) is specifically engineered for safeguarding Li-ion and Li-polymer battery packs, providing a comprehensive suite of protection features that ensure the longevity and reliability of battery-powered applications.

The BQ7791504PWR offers multiple levels of protection to prevent damage and ensure the safety of battery systems. It includes overvoltage, undervoltage, overcurrent, and short-circuit protection, which are critical for maintaining the battery's integrity under various operating conditions. The device operates over a wide voltage range and can monitor multiple cells in a series, making it an ideal solution for multi-cell battery configurations commonly found in portable electronics, power tools, and electric vehicles.

One of the key features of the BQ7791504PWR is its precision voltage detection, ensuring accurate monitoring of each cell's voltage levels. This precision enables the device to respond quickly to any abnormal conditions, triggering protective actions when necessary. Additionally, the BQ7791504PWR has a built-in temperature sensor that provides thermal protection by monitoring the temperature of the battery pack and responding to over-temperature conditions.

The BQ7791504PWR is designed with the end-user in mind, featuring a compact form factor in a TSSOP (Thin Shrink Small Outline Package) with a PowerPAD™ design. This package is optimized for thermal performance and space-saving on PCBs, making it a versatile choice for a wide range of applications. Furthermore, the device supports a low-power mode to conserve energy when the battery is not in use, thereby extending the overall battery life.

Texas Instruments provides robust technical support and documentation for the BQ7791504PWR, including datasheets, application notes, and design resources. This support ensures that designers can efficiently integrate the device into their systems and take full advantage of its protection features. With its advanced protection capabilities and support from TI, the BQ7791504PWR is an excellent choice for any application requiring reliable battery protection.

You May Also Be Interested in

Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
Lowest to $20.9001
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $0.7075
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8648 $51.5664
43+ $2.3506 $101.0758
66+ $2.2772 $150.2952
91+ $2.2037 $200.5367
118+ $2.1302 $251.3636
158+ $1.9099 $301.7642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,915 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess