EN
  • EN
  • DE

CSD87331Q3D

Part No CSD87331Q3D
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 30V 15A 8SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Half Bridge)
FET Feature Standard
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 15A
Gate-Source Threshold Voltage 2.1V @ 250μA
Max Gate Charge 3.2nC @ 4.5V
Max Input Capacitance 518pF @ 15V
Maximum Power Dissipation 6W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-LSON (5x6)
Win Source Part Number 118980-CSD87331Q3D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CSD87331Q3D CAD Model

Description

CSD87331Q3D: Compact Dual MOSFET Module

The CSD87331Q3D power module offers optimal power management solutions with its integrated MOSFETs designed for synchronous buck converters. Its innovative design supports high current capabilities in a space-saving form.

  • Applications:
    • VRM for Central and Graphic Processors
    • Power Supplies for FPGA and ASIC
    • High-Performance Analog Systems
  • Features:
    • Integrated MOSFET Configuration
    • Low Parasitic Inductance
    • Robust Thermal Properties
  • Benefits:
    • High Power Density
    • Reduces Design Complexity
    • Optimizes Board Space Usage

The module's balanced package and pin arrangement provides minimal parasitic inductance, ensuring efficient energy dispersion and reliable operation in complex power environments.

You May Also Be Interested in

NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2261 $55.1745
90+ $1.1485 $103.3650
140+ $1.1097 $155.3580
195+ $1.0321 $201.2595
255+ $0.9933 $253.2915
315+ $0.9545 $300.6675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,955 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess