EN
  • EN
  • DE

INA230AIDGST

Part No INA230AIDGST
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR 0.5% 10VSSOP / Current Monitor Regulator High/Low-Side 10mA 10-VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Function Current Monitor
Sensing Method High/Low-Side
Accuracy ±0.5%
Voltage - Input 0V ~ 28V
Current - Output 10mA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-VSSOP
Base Product Number INA230
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356167-INA230AIDGST
Ultra Librarian 3D Model Ultra Librarian INA230AIDGST CAD Model

Description

The INA230AIDGST from Texas Instruments is a state-of-the-art integrated current shunt and power monitor with an I2C-compatible interface. This precision device offers industry-leading performance for server, computer, industrial, and telecommunication applications where power monitoring with high accuracy is crucial.

Featuring a wide common-mode voltage range of 0V to 28V, the INA230AIDGST is designed to accurately measure both the shunt voltage and bus voltage, allowing it to calculate power consumption with high precision. The device boasts an impressive accuracy of 1% for voltage measurements and 2.5% for current measurements, ensuring reliable data for managing and optimizing energy usage.

With its high-speed I2C interface, the INA230AIDGST can communicate at speeds of up to 1MHz, enabling fast data transfers and quick response times for system control. The interface also supports the SMBus alert function, which allows the device to notify the host controller in the event of an overcurrent or other critical condition.

The INA230AIDGST is designed with flexibility in mind, offering programmable calibration values, alert thresholds, and averaging settings. These features give designers the ability to tailor the device to their specific needs, whether they are monitoring supply voltages, battery charges, or managing power budgets.

This power monitor comes in a compact VSSOP-10 package, making it a space-efficient solution for densely packed PCBs. The small footprint does not compromise its performance or functionality, making it an ideal choice for applications where space is at a premium.

Overall, the Texas Instruments INA230AIDGST is an essential component for any application that demands precise power monitoring. Its combination of accuracy, speed, flexibility, and compact size makes it an attractive option for engineers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.8586
Maxim Integrated
IC CURRENT SWITCH 8% 20TQFN / Current Switch Regulator 600mA 20-TQFN-EP (4x4)
Lowest to $3.1353
Maxim Integrated
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Need more? Email Us
Maxim Integrated
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Lowest to $93.8438
Skyworks Solutions Inc.
IC CURRENT LIMITED SWITCH 16-DFN
Lowest to $1.5131
Analog Devices Inc.
IC CURRENT SOURCE 1% 8DFN
Lowest to $5.9573
Maxim Integrated
IC CURRENT SWITCH 8% 20TQFN
Lowest to $2.7722
Diodes Incorporated
LED OFFLINE DRIVER SOT26 / Current Ripple Suppressor Regulator Current 220µA SOT-26
Lowest to $0.2933
ON Semiconductor
IC ELECTRONIC FUSE 3% 32LQFN / Electronic Fuse Regulator High-Side 50A 32-LQFN (5x5)
Lowest to $1.1137

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8995 $50.6935
28+ $3.6527 $102.2756
43+ $3.5293 $151.7599
61+ $3.2825 $200.2325
80+ $3.1591 $252.7280
99+ $3.0357 $300.5343
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,510 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess