EN
  • EN
  • DE

LM2756TMEV

Part No LM2756TMEV
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description BOARD EVALUATION FOR LM2756TM / LM2756 LED Driver Development Kit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Output Current per Channel 20mA
Outputs and Type 8, Non-Isolated
Features Dimmable, I2C Interface
Voltage - Input 2.7 V ~ 5.5 V
Supplied Contents Board(s)
Utilized IC / Part LM2756
Win Source Part Number 778850-LM2756TMEV
Popularity Medium
Supply and Demand Status Limited
Family Name LM2756
Introduction Date October 01, 2007
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM2756TMEV CAD Model

Description

The LM2756TMEV from Texas Instruments is a highly efficient, switch-mode LED driver designed to provide a high-brightness solution for various applications. This device is particularly well-suited for driving white LEDs and can be used in products ranging from smartphones to portable lighting solutions.

Key Features

  • High Efficiency: The LM2756TMEV offers an impressive efficiency rate, which is essential for battery-powered devices, ensuring longer operation time between charges.
  • Adjustable Output: It provides a flexible output voltage range, which can be tailored to meet the needs of specific applications, ensuring optimal performance of the LED(s).
  • Compact Design: Its small footprint makes it an ideal choice for space-constrained applications, without compromising on power or efficiency.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the LED driver against potential damage from overheating.

Applications

The versatility of the LM2756TMEV allows it to be used in a wide array of applications, including but not limited to:

  • Backlighting for LCD displays
  • Keypad illumination for mobile devices
  • General LED lighting
  • Portable flashlights and torches

Technical Specifications

With a variable output voltage that can be configured to drive multiple LEDs in series, the LM2756TMEV ensures that the lighting requirements for various devices are met with precision. The device's high switching frequency allows for the use of small external components, reducing the overall solution size. It also features an integrated Schottky diode, further minimizing the external component count.

Design and Development Support

Texas Instruments provides comprehensive design support for the LM2756TMEV, including evaluation modules, detailed datasheets, and application notes. Engineers can leverage these resources to accelerate the design process and ensure a seamless integration into their product designs.

Ordering Information

The LM2756TMEV is available for order in various packaging options to suit different production requirements. For detailed ordering and product information, customers can visit the Texas Instruments website or contact their local sales office.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE / LM36274 4, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
EVALUATION MODULE / TPS54200 1, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
EVAL BOARD 120V CCR LED DRIVER / NSIC2030B, NSIC2050B 1, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess