EN
  • EN
  • DE

LM4041QBIM3X-1.2NO

Part No LM4041QBIM3X-1.2NO
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Precision Micropower Shunt Voltage eference for Automotive Applications 3-SOT-23 -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 125 °C
Min Operating Temperature -40 °C
RoHS Compliant
Win Source Part Number 1070105-LM4041QBIM3X-1.2NO
Categories PMIC - Voltage Reference
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM4041QBIM3X-1.2NO CAD Model

Description

Product Overview: LM4041QBIM3X-1.2NO Precision Voltage Reference

The LM4041QBIM3X-1.2NO is a high-quality, precision voltage reference module manufactured by Texas Instruments. This device offers a fixed voltage output of 1.2 volts, providing a stable reference for various applications. Designed with precision and reliability in mind, this component is ideally suited for use in data conversion systems, battery-powered equipment, and power supplies, among other electronic devices that require a precise voltage reference.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.2V, which is essential for applications requiring accurate voltage calibration.
  • High Precision: With its tight output voltage tolerance, the LM4041QBIM3X-1.2NO ensures consistent performance and high precision across a range of operating conditions.
  • Low Temperature Coefficient: The device boasts a low temperature coefficient, minimizing voltage variations over temperature changes, thereby ensuring stability in diverse environments.
  • Wide Operating Current Range: This voltage reference can operate across a wide range of currents, enhancing its versatility in different circuit configurations.
  • Package Type: It comes in a small outline transistor (SOT-23) package, making it a compact choice for space-constrained applications.

Applications

The LM4041QBIM3X-1.2NO is suitable for a variety of applications, including:

  • Data acquisition systems
  • Portable and battery-powered devices
  • Analog-to-Digital Converters (ADCs)
  • Digital-to-Analog Converters (DACs)
  • Power supply control
  • Instrumentation

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM4041QBIM3X-1.2NO is no exception. This product is built to meet high standards, ensuring long-term reliability for mission-critical systems. With its robust design and precise output, it is an excellent choice for designers who need a dependable voltage reference in their electronic projects.

Overall, the LM4041QBIM3X-1.2NO from Texas Instruments is a versatile and precise component that offers consistent performance, making it a valuable addition to a wide range of electronic systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess