EN
  • EN
  • DE

LM61495Q4RPHRQ1

Part No LM61495Q4RPHRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 10-A AUTOMOTIVE BUCK CONVERTER O  /  Buck Switching Regulator IC Positive Fixed 4V 1 Output 10A 16-PowerVFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 4V
Current - Output 10A
Frequency - Switching 400kHz, 2.2MHz, 200kHz ~ 2.2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 16-PowerVFQFN
Supplier Device Package 16-VQFN-HR (4.5x3.5)
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LM61495Q4RPHRQ1DKR,296-LM61495Q4RPHRQ1TR,296-LM61495Q4RPHRQ1CT
Standard Package 3,000
Win Source Part Number 1170890-LM61495Q4RPHRQ1
Ultra Librarian 3D Model Ultra Librarian LM61495Q4RPHRQ1 CAD Model

Description

The LM61495Q4RPHRQ1 is a high-performance automotive-grade power converter from the reputable manufacturer Texas Instruments. This advanced step-down buck converter is specifically designed to meet the rigorous demands of automotive applications, providing a compact and efficient power management solution.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range from 3.0V to 36V, making it versatile for various automotive power systems.
  • High Output Current: It is capable of delivering an impressive output current of up to 4A, ensuring reliable performance for power-intensive applications.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for a range between 0.8V to VIN, providing flexibility for different power requirements.
  • High Efficiency: With an advanced integrated FET design, the LM61495Q4RPHRQ1 achieves high efficiency, which is crucial for reducing heat and improving reliability in automotive environments.
  • Thermal Performance: The device is designed with excellent thermal performance in mind, featuring an exposed thermal pad for enhanced heat dissipation.
  • Robust Protection Features: It includes a suite of protection features such as overcurrent protection, thermal shutdown, and undervoltage lockout, ensuring the safety and longevity of the converter and the system it powers.
  • Automotive Qualification: Compliant with the AEC-Q100 standard, the LM61495Q4RPHRQ1 is qualified for automotive applications, ensuring reliability under extreme conditions.

Applications

The LM61495Q4RPHRQ1 is ideal for a range of automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), and other electronic modules requiring efficient power conversion. Its robust design and high reliability make it a preferred choice for engineers and designers in the automotive industry.

Ordering and Packaging

Texas Instruments offers this power converter in a compact QFN package, which is suitable for space-constrained applications. The part number LM61495Q4RPHRQ1 ensures that you are ordering the automotive-grade product that meets the high-quality standards of Texas Instruments.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3622 $53.6220
23+ $4.3997 $101.1931
36+ $4.2622 $153.4392
49+ $4.1248 $202.1152
63+ $3.9873 $251.1999
84+ $3.5748 $300.2832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess