EN
  • EN
  • DE

LMZ12010DEMO/NOPB

Part No LMZ12010DEMO/NOPB
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD DEMO FOR LMZ12010 / LMZ12010 DC to DC Converter and Switching Regulator Module 1.2VDC/2.5VDC/3.3VDC/5VDC Output Demonstration Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 1.2V, 2.5V, 3.3V, 5V
Output Current 10A
Voltage - Input 6 V ~ 20 V
Regulator Topology Buck
Frequency - Switching 350kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LMZ12010
Win Source Part Number 779613-LMZ12010DEMO/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LMZ12010
Introduction Date January 01, 2000
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian LMZ12010DEMO/NOPB CAD Model

Description

LMZ12010DEMO/NOPB Product Image

The LMZ12010DEMO/NOPB is a demonstration kit from Texas Instruments designed to showcase the capabilities of the LMZ12010 series power modules. This product is a testament to Texas Instruments' commitment to providing innovative power management solutions that combine performance with convenience.

Key Features

  • Efficient Power Conversion: The LMZ12010 series offers an impressive power conversion efficiency, which makes it suitable for a wide range of applications requiring reliable power delivery.
  • Adjustable Output Voltage: Users can easily adjust the output voltage to meet the requirements of their specific application, ensuring versatility and adaptability.
  • Integrated Inductor: The power module includes an integrated inductor, which simplifies the design and reduces the overall footprint on the PCB.
  • Thermal Performance: Engineered for optimal thermal performance, the LMZ12010DEMO/NOPB can operate reliably even in environments with elevated temperatures.

Applications

This demo kit is ideal for professionals and hobbyists who are looking to evaluate the LMZ12010 power module for use in various applications, such as:

  • Telecommunications equipment
  • Networking hardware
  • Industrial systems
  • Test and measurement devices

Demonstration Kit Contents

The LMZ12010DEMO/NOPB kit includes the main demonstration board pre-assembled with the LMZ12010 power module. Additionally, the kit may come with supporting documentation that provides detailed information on setup, operation, and the features of the module.

Easy to Use

Designed for ease of use, the demonstration kit allows for quick setup and immediate operation. It's an excellent tool for engineers and designers to experience firsthand the performance and integration of the LMZ12010 power module within their own prototypes or existing designs.

For more detailed specifications, application notes, and support documentation, please visit the official Texas Instruments product page.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC3416EFE / Evaluation Kit For Ltc3416Efe
Need more? Email Us
Linear Technology
LTC3851EGN Demonstration Circuit / BOARD EVAL FOR LTC3851EGN
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3602EUF / LTC3602EUF DC to DC Converter and Switching Regulator Chip Demonstration circuit
Need more? Email Us
Linear Technology
DEMO BOARD FOR LTC3789EGN / LTC3789EGN DC to DC Controller 11.76VDC to 12.24VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3809EDD / LTC3809EDD-1 DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
LTM4607EV DC to DC Converter and Switching Regulator Chip 11.76VDC to 12.24VDC Output Demonstration Circuit / BOARD DEMO LTM4607EV
Need more? Email Us
Linear Technology
LTM8032 DC to DC Converter and Switching Regulator Chip 3.3VDC Output Demonstration Circuit / BOARD DEMO LTM8032
Need more? Email Us
Texas Instruments
EVALUATION BOARD FOR TPS43060
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3424EMS / LTC3424 DC to DC Converter and Switching Regulator Chip Demonstration Circuit
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.7676 $70.7676
2+ $68.5561 $137.1122
3+ $66.3446 $199.0338
4+ $64.1331 $256.5324
6+ $57.4986 $344.9916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess