EN
  • EN
  • DE

LP3905SD-30EV

Part No LP3905SD-30EV
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD EVALUATION LP3905SD-30 / LP3905 POWER MANAGEMENT UNIT FOR LOW POWER HANDHELD APPLICATIONS
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Part Status Obsolete(EOL)
Main Purpose DC/DC, Step Down with LDO
Outputs and Type 4, Non-Isolated
Voltage - Output 1.2V, 1.875, 2.8V, 2.8V
Output Current 600mA, 600mA, 100mA, 100mA
Voltage - Input 3 V ~ 5.5 V
Regulator Topology Buck
Frequency - Switching 2MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LP3905
Win Source Part Number 779822-LP3905SD-30EV
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1
Family Name LP3905
Introduction Date August 01, 2006
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LP3905SD-30EV CAD Model

Description

The LP3905SD-30EV from Texas Instruments is a highly integrated power management IC designed for a wide range of applications. This device is particularly well-suited for portable and battery-powered electronics where efficient power management is essential. The LP3905SD-30EV offers a compact, efficient, and versatile solution for managing power requirements in complex electronic systems.

Key Features

  • Dual Channel Output: The LP3905SD-30EV features two independently regulated output channels, providing versatility in powering multiple subsystems within a single device.
  • High Efficiency: This IC is designed for high efficiency, which helps in extending battery life and reducing heat generation in sensitive electronic equipment.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for customization to match the power needs of specific components or systems.
  • Low Dropout: The low dropout (LDO) regulators ensure stable operation even when the input voltage is close to the output voltage, which is critical for battery-powered applications.
  • Thermal Protection: Built-in thermal protection safeguards the device against overheating, enhancing the reliability and longevity of both the power IC and the system it powers.
  • Small Footprint: The LP3905SD-30EV comes in a small package, making it an ideal choice for space-constrained applications.

Applications

The LP3905SD-30EV is suitable for a variety of applications, including but not limited to:

  • Smartphones and tablets
  • Portable media players
  • Wireless headsets and earbuds
  • GPS devices
  • Other portable consumer electronics

Technical Specifications

The technical specifications of the LP3905SD-30EV include:

  • Input Voltage Range: 2.7V to 5.5V
  • Output Voltage Range: Adjustable based on application requirements
  • Package: Small outline, no-lead (SON) package

In conclusion, the LP3905SD-30EV from Texas Instruments is a versatile and efficient solution for modern electronic devices requiring reliable power management. Its dual-channel output, adjustable voltage settings, and protective features make it a top choice for engineers and designers looking to enhance their product's performance and user experience.

You May Also Be Interested in

Linear Technology
DEMO BOARD FOR LTC3789EGN / LTC3789EGN DC to DC Controller 11.76VDC to 12.24VDC Output Demonstration Circuit
Need more? Email Us
ON Semiconductor
BOARD EVALUATION MC34063
Lowest to $9.3786
Linear Technology
BOARD EVAL FOR LTC3822EDD / DC1105A DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
LTC3851EGN Demonstration Circuit / BOARD EVAL FOR LTC3851EGN
Need more? Email Us
Linear Technology
LTC3880 DC to DC Controller 0.8VDC to 1.8VDC Output Demonstration Circuit / BOARD EVAL FOR LTC3880EUJ
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3410BESC6 / LTC3410BESC6 Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3411AEDD / LTC3411A DC to DC Converter and Switching Regulator Chip Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3809EDD / LTC3809EDD-1 DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
Analog Devices Inc.
5-Channel Integrated Power Solution with Quad Buck Regulators and 200 mA LDO Regulator | EVAL BOARD BUCK REG/LDO ADP5050
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess