EN
  • EN
  • DE

LP5952TL-1.3/NOPB

Part No LP5952TL-1.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.3V 0.35A 5DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 4.5V
Nominal Output Voltage (Min/Fixed) 1.3V
Dropout Voltage-Max 0.2V @ 350mA
Output Current 350mA
Operating Supply Current 28μA to 100μA
PSRR 80dB to 64dB (10Hz to 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 5-DSBGA
Win Source Part Number 1056886-LP5952TL-1.3/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP5952TL-1.3/NOPB CAD Model

Description

Product Overview: LP5952TL-1.3/NOPB

The LP5952TL-1.3/NOPB is a high-performance, low-noise linear voltage regulator designed by Texas Instruments, renowned for producing reliable and innovative semiconductor products. This regulator is specifically engineered to deliver a fixed output voltage of 1.3V, making it an ideal choice for powering sensitive analog and RF circuitry where stable and clean power is critical.

Key Features

  • Low Dropout Voltage: The LP5952TL-1.3/NOPB boasts an ultra-low dropout voltage, ensuring efficient operation even when the input voltage is very close to the output voltage.
  • High Accuracy: With an output voltage accuracy of ±1%, this regulator provides precise voltage control, which is essential for critical applications.
  • Low Quiescent Current: The device features a low quiescent current, making it suitable for battery-powered applications where power conservation is paramount.
  • Low Noise: It offers excellent noise performance, with a low output voltage noise level, beneficial for RF and other noise-sensitive applications.
  • Thermal Protection: The regulator includes thermal shutdown protection, safeguarding the device from damage due to excessive temperature.
  • Stable with Ceramic Capacitors: It is stable with ceramic output capacitors, offering design flexibility and reliability.

Applications

The LP5952TL-1.3/NOPB is versatile and can be used in a variety of applications, including but not limited to:

  • Mobile Phones
  • Personal Digital Assistants (PDAs)
  • Portable Media Players
  • Wireless LAN and Bluetooth® Devices
  • Analog and Digital Sensor Systems

Package and Quality

This regulator is available in a small 5-pin SOT-23 package, which is ideal for space-constrained applications. The NOPB designation indicates that the product is lead-free and RoHS compliant, aligning with environmental regulations and standards for hazardous substances.

In conclusion, the LP5952TL-1.3/NOPB from Texas Instruments is an optimal solution for designers seeking a stable, low-noise power supply for sensitive electronics. Its combination of features ensures high performance and reliability for a wide array of electronic devices.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0798 $53.9900
115+ $0.8860 $101.8900
175+ $0.8584 $150.2200
245+ $0.8307 $203.5215
315+ $0.8030 $252.9450
420+ $0.7199 $302.3580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 199 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess