EN
  • EN
  • DE

SN55108AJ

Part No SN55108AJ
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description Dual Line eceiver 14-CDIP -55 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Lead Free Contains Lead
RoHS Non-Compliant
Win Source Part Number 1024971-SN55108AJ
Categories Interface - Specialized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN55108AJ CAD Model

Description

The SN55108AJ is a high-quality integrated circuit produced by Texas Instruments, a leader in semiconductor innovation. This particular component is designed to cater to a wide array of electronic applications, providing reliable performance and robust functionality.

Key Features

  • Dual Line Driver: The SN55108AJ incorporates two independent line drivers, making it an efficient solution for systems that require multiple driving capabilities within a single package.
  • High-Speed Operation: Engineered for quick response and high-speed data transmission, this IC is an ideal choice for applications demanding rapid signal processing.
  • Wide Operating Temperature Range: With an ability to function effectively across a broad temperature spectrum, the SN55108AJ is suited for use in environments that experience extreme temperature variations.
  • Low Power Consumption: This device is optimized for energy efficiency, which not only extends the life of battery-powered devices but also reduces the overall power demands of the system it serves.
  • Durable Packaging: Encased in a robust package, the SN55108AJ is built to withstand the rigors of both the manufacturing process and long-term operational stresses.

Applications

The versatile nature of the SN55108AJ makes it an ideal component for a variety of applications, including but not limited to:

  • Telecommunications systems
  • Data transmission networks
  • Industrial control interfaces
  • Computer peripheral driving
  • Instrumentation and measurement equipment

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and the SN55108AJ is no exception. Each unit is meticulously tested to ensure it meets the high standards expected of TI products. Customers can trust in the reliability and longevity of this line driver, which is backed by Texas Instruments' reputation for excellence in the field of electronic components.

Ordering Information

To obtain the SN55108AJ or to learn more about its specifications and pricing, customers can visit the Texas Instruments website or contact an authorized distributor. Texas Instruments provides comprehensive support and documentation for all of its products, ensuring that clients have access to the information they need for successful implementation.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess