The TL084BCDRE4 is a high-performance JFET-input operational amplifier from the reputable electronics manufacturer Texas Instruments. This device offers a unique blend of speed, precision, and low power consumption, making it an ideal choice for a wide variety of applications, including audio and control systems, instrumentation, and telecommunication circuits.
Key Features
- Low Input Bias and Offset Currents: The JFET input stage ensures minimal bias and offset currents, which is crucial for high-accuracy analog processing.
- High Input Impedance: The amplifier provides a very high input impedance, making it suitable for applications where input loading should be minimized.
- Low Power Consumption: Despite its high performance, the TL084BCDRE4 maintains low power consumption, making it suitable for battery-powered devices and energy-efficient designs.
- Wide Bandwidth: The device features a high slew rate and bandwidth, which allows it to handle a wide range of frequencies with minimal distortion.
- Output Short-Circuit Protection: The TL084BCDRE4 comes with built-in output short-circuit protection, enhancing the durability and reliability of the device.
- Internal Frequency Compensation: The operational amplifier is internally frequency-compensated, which simplifies the design process by removing the need for external components.
Applications
- Active Filters
- Audio Pre-Amplifiers
- Signal Conditioning
- Instrumentation
- Function Generators
- Integrated Circuit Testing Equipment
Product Specifications
Parameter
Value
Number of Channels
4
Supply Voltage - Max
18 V
Supply Voltage - Min
6 V
Operating Temperature Range
-40°C to 85°C
Package / Case
SOIC-14
The TL084BCDRE4's combination of features ensures performance and flexibility for designers, making it a versatile component for both simple and complex electronic systems. Texas Instruments' commitment to quality ensures that this operational amplifier will provide reliable performance in your application.