The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

TLV3704CPW

Part No TLV3704CPW
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC QUAD COMP P-P NANOPWR 14TSSOP
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $14.8587 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
3+
$19.7270
$59.181
7+
$16.1860
$113.302
10+
$15.6800
$156.800
14+
$15.1750
$212.450
18+
$14.6690
$264.042
23+
$13.1510
$302.473
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 7,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type General Purpose
Number of Elements 4
Output Type CMOS, Push-Pull, Rail-to-Rail
Supply Voltage - Operating 2.5 V to 16 V, ±1.25 V to 8 V
Voltage - Input Offset (Max) 5mV @ 15V
Current - Input Bias (Max) 250pA @ 15V
Current - Output (Typ) 10mA
Current - Quiescent (Max) 1μA
CMRR, PSRR (Typ) 88dB CMRR, 105dB PSRR
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 055176-TLV3704CPW
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Limited

Description

Product Overview: Texas Instruments TLV3704CPW

The Texas Instruments TLV3704CPW is a high-performance, quad-channel comparator that offers a perfect blend of speed, precision, and low power consumption. Designed to operate over a wide voltage range, this device is ideal for battery-powered applications and is commonly used in industrial, automotive, and consumer electronics where reliable voltage comparison is critical.

Key Features

  • Supply Voltage Range: The TLV3704CPW operates from a single supply voltage ranging from 2.7V to 16V or from a dual supply of ±1.35V to ±8V, providing versatility in various circuit configurations.
  • Low Power Consumption: With a typical quiescent current of just 17 µA per channel, this comparator is an excellent choice for energy-sensitive applications.
  • High Speed: The device boasts a fast response time with a typical propagation delay of only 6 µs, ensuring quick and accurate signal processing.
  • Input Offset Voltage: The TLV3704CPW features a low input offset voltage, which enhances overall precision in signal comparison.
  • Push-Pull Outputs: The comparator comes with push-pull outputs that can directly drive either TTL or CMOS logic levels, simplifying the interface with digital systems.
  • Temperature Range: This product is designed to operate over an extended industrial temperature range from -40°C to 125°C, making it suitable for harsh environments.

Applications

The TLV3704CPW is used in a variety of applications, including:

  • Battery chargers and monitors
  • Threshold detectors and window comparators
  • Zero-crossing detectors
  • Level translators
  • Automotive and industrial sensors
  • Portable and handheld devices

Package and Quality

The device is provided in a 14-pin TSSOP (Thin Shrink Small Outline Package) which offers a compact footprint suitable for space-constrained applications. Texas Instruments ensures high standards of quality and reliability for the TLV3704CPW, making it a dependable choice for critical system designs.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.