EN
  • EN
  • DE

TPA3106D1VFPRG4

Part No TPA3106D1VFPRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 40W MONO 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 40W x 1 @ 8 Ohm
Supply Voltage - Operating 10 V to 26 V
Features Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-HLQFP (7x7)
Dimension 32-LQFP Exposed Pad
Win Source Part Number 213251-TPA3106D1VFPRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA3106D1VFPRG4 CAD Model

Description

The TPA3106D1VFPRG4 is a state-of-the-art audio amplifier integrated circuit from Texas Instruments, designed to deliver high-quality sound while maintaining efficiency and reliability. This device falls under the class-D amplifier category, which ensures excellent power efficiency, making it an ideal choice for battery-powered applications as well as for high-end audio systems where thermal performance and power conservation are critical.

Key Features:

  • Output Power: The TPA3106D1VFPRG4 can deliver up to 20 watts of continuous output power per channel into an 8-ohm load, and it has the capability to drive 4-ohm speakers with even higher output power, making it versatile for various audio applications.
  • Efficiency: With its class-D operation, the device offers greater than 90% efficiency, significantly reducing the heat generated and allowing for a smaller heat sink or even passive cooling in some cases.
  • Audio Quality: Despite its efficiency, there is no compromise on sound quality. The TPA3106D1VFPRG4 provides excellent audio performance with a low THD+N (Total Harmonic Distortion + Noise), ensuring clear and crisp audio playback.
  • Integrated Protection: The amplifier includes several protection features such as over-current, over-temperature, and under-voltage lockout, safeguarding the IC during abnormal operating conditions.
  • Signal-to-Noise Ratio (SNR): It offers a high SNR, minimizing background noise and ensuring a high-quality listening experience.
  • Advanced Modulation: The TPA3106D1VFPRG4 utilizes advanced modulation techniques that result in improved efficiency without compromising audio performance.

Applications:

The TPA3106D1VFPRG4 is suited for a wide range of audio applications, including but not limited to:

  • Home theater systems and soundbars
  • Wireless speakers and docking stations
  • TV audio systems
  • Portable audio devices
  • Active loudspeakers

With its robust design and impressive specifications, the TPA3106D1VFPRG4 from Texas Instruments is an excellent choice for designers and engineers looking to create high-performing, energy-efficient audio solutions.

You May Also Be Interested in

UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Panasonic
30 W BTL audio power amplifier | IC AUDIO AMP 30W 2CH SIL-12
Need more? Email Us
ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182
Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.4757
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8584 $55.0088
16+ $6.4480 $103.1680
25+ $6.2465 $156.1625
34+ $6.0450 $205.5300
43+ $5.8435 $251.2705
58+ $5.2390 $303.8620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,238 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess